CARLO GAVAZZI Automation Components 2 Wire Timer EB Series

Description
Small, low cost monofunction timer with adjustable time setting. 2-wire connection for easy and fail-safe use (see diagram). For mounting on DIN-rail or directly on surface by screw. The timer is used e.g. with industrial relays or 3-phase contactors. Fail-safe two-wire connection Low-cost Multi-voltage: 24-230 VAC Interval timer Time range: 0.5 s - 10 m Knob-adjustable time setting Output: SCR 10-500 mA (screws) and SCR 10-700mA (Fast-ON) For mounting on DIN-rail in accordance with DIN/EN 50 022 22.5 mm small Euronorm housing
Datasheet
Description
Small, low cost monofunction timer with adjustable time setting. 2-wire connection for easy and fail-safe use (see diagram). For mounting on DIN-rail or directly on surface by screw. The timer is used e.g. with industrial relays or 3-phase contactors. Fail-safe two-wire connection Low-cost Multi-voltage: 24-230 VAC Interval timer Time range: 0.5 s - 10 m Knob-adjustable time setting Output: SCR 10-500 mA (screws) and SCR 10-700mA (Fast-ON) For mounting on DIN-rail in accordance with DIN/EN 50 022 22.5 mm small Euronorm housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Wire Timer - EB Series - CARLO GAVAZZI Automation Components
Buffalo Grove, IL, USA
2 Wire Timer
EB Series
2 Wire Timer EB Series
Small, low cost monofunction timer with adjustable time setting. 2-wire connection for easy and fail-safe use (see diagram). For mounting on DIN-rail or directly on surface by screw. The timer is used e.g. with industrial relays or 3-phase contactors. Fail-safe two-wire connection Low-cost Multi-voltage: 24-230 VAC Interval timer Time range: 0.5 s - 10 m Knob-adjustable time setting Output: SCR 10-500 mA (screws) and SCR 10-700mA (Fast-ON) For mounting on DIN-rail in accordance with DIN/EN 50 022 22.5 mm small Euronorm housing

Small, low cost monofunction timer with adjustable time setting. 2-wire connection for easy and fail-safe use (see diagram). For mounting on DIN-rail or directly on surface by screw. The timer is used e.g. with industrial relays or 3-phase contactors.

  • Fail-safe two-wire connection
  • Low-cost
  • Multi-voltage: 24-230 VAC
  • Interval timer
  • Time range: 0.5 s - 10 m
  • Knob-adjustable time setting
  • Output: SCR 10-500 mA (screws) and SCR 10-700mA (Fast-ON)
  • For mounting on DIN-rail in accordance with DIN/EN 50 022
  • 22.5 mm small Euronorm housing
Supplier's Site Datasheet

Technical Specifications

  CARLO GAVAZZI Automation Components
Product Category Digital Timers
Product Number EB Series
Product Name 2 Wire Timer
Operating Temperature -4 to 122 F (-20 to 50 C)
Instrument Type Timer
Technology Electromechanical; Electronic
Number of Functions Single
Direction Up Count
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Preset Counter, PS3 Series - PS3-12 - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Counter; Timer; Counter / Timer Combination
Technology Electronic
View Details
Type 14.81 - Electronic staircase timer 16A - 148182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Time Switches - 2702251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 10
View Details