Altech Corp. Universal Digital Multi-Timer AMT12-D2

Description
Altech’s AMT-Series of Universal Digital Multi-Timers comprises 4 models featuring 8 or 18 timer functions to offer highest flexibility in controlling operations. The time range is adjustable from 0.1s to 999h. An LCD display shows current Run time information. Features Multifunctional Timer (8 or 18 Functions) Universal Voltage 24~265 VAC/ DC Wide Time Range: 0.1s ~ 999h 3 Digit LCD Display for Preset Time and Run Time DIN Rail Mounted 17.5mm Width
Request a Quote Datasheet
Description
Altech’s AMT-Series of Universal Digital Multi-Timers comprises 4 models featuring 8 or 18 timer functions to offer highest flexibility in controlling operations. The time range is adjustable from 0.1s to 999h. An LCD display shows current Run time information. Features Multifunctional Timer (8 or 18 Functions) Universal Voltage 24~265 VAC/ DC Wide Time Range: 0.1s ~ 999h 3 Digit LCD Display for Preset Time and Run Time DIN Rail Mounted 17.5mm Width
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Flemington, NJ, USA
Universal Digital Multi-Timer
AMT12-D2
Universal Digital Multi-Timer AMT12-D2
Altech’s AMT-Series of Universal Digital Multi-Timers comprises 4 models featuring 8 or 18 timer functions to offer highest flexibility in controlling operations. The time range is adjustable from 0.1s to 999h. An LCD display shows current Run time information. Features Multifunctional Timer (8 or 18 Functions) Universal Voltage 24~265 VAC/ DC Wide Time Range: 0.1s ~ 999h 3 Digit LCD Display for Preset Time and Run Time DIN Rail Mounted 17.5mm Width

Altech’s AMT-Series of Universal Digital Multi-Timers comprises 4 models featuring 8 or 18 timer functions to offer highest flexibility in controlling operations. The time range is adjustable from 0.1s to 999h. An LCD display shows current Run time information.

Features

  • Multifunctional Timer (8 or 18 Functions)
  • Universal Voltage 24~265 VAC/ DC
  • Wide Time Range: 0.1s ~ 999h
  • 3 Digit LCD Display for Preset Time and Run Time
  • DIN Rail Mounted
  • 17.5mm Width
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Digital Timers
Product Number AMT12-D2
Product Name Universal Digital Multi-Timer
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Functions Delay On Timer; Cyclic Off/On, Cyclic On/Off, Impulse on Energizing, Impulse On/Off, Leading Edge Impulse, Trailing Edge Impulse, Signal Off/On, Delayed Impulse
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details