Carlen Controls, Inc. CC900TO OPTICAL PULSE TACHOMETER CC900TO

Description
GENERAL The CC900TO is designed for drive motors requiring a thru-shaft tachometer. The unit will mount directly to any AC or DC motor having a C face (8.5 in. dia. pilot) mounting surface. The CC900TO provides precise reliable speed feedback signals with a minimum of unwanted signal due to mounting concentricity errors. APPLICATIONS Single or multiple read heads No setup adjustments required Not effected by shaft float or end play Quadrature output with marker pulse
Description
GENERAL The CC900TO is designed for drive motors requiring a thru-shaft tachometer. The unit will mount directly to any AC or DC motor having a C face (8.5 in. dia. pilot) mounting surface. The CC900TO provides precise reliable speed feedback signals with a minimum of unwanted signal due to mounting concentricity errors. APPLICATIONS Single or multiple read heads No setup adjustments required Not effected by shaft float or end play Quadrature output with marker pulse

Suppliers

Company
Product
Description
Supplier Links
CC900TO OPTICAL PULSE TACHOMETER - CC900TO - Carlen Controls, Inc.
Roanoke, VA, USA
CC900TO OPTICAL PULSE TACHOMETER
CC900TO
CC900TO OPTICAL PULSE TACHOMETER CC900TO
GENERAL The CC900TO is designed for drive motors requiring a thru-shaft tachometer. The unit will mount directly to any AC or DC motor having a C face (8.5 in. dia. pilot) mounting surface. The CC900TO provides precise reliable speed feedback signals with a minimum of unwanted signal due to mounting concentricity errors. APPLICATIONS Single or multiple read heads No setup adjustments required Not effected by shaft float or end play Quadrature output with marker pulse

GENERAL

The CC900TO is designed for drive motors requiring a thru-shaft tachometer. The unit will mount directly to any AC or DC motor having a C face (8.5 in. dia. pilot) mounting surface. The CC900TO provides precise reliable speed feedback signals with a minimum of unwanted signal due to mounting concentricity errors.

APPLICATIONS

Single or multiple read heads

No setup adjustments required

Not effected by shaft float or end play

Quadrature output with marker pulse

Supplier's Site

Technical Specifications

  Carlen Controls, Inc.
Product Category Tachometers
Product Number CC900TO
Product Name CC900TO OPTICAL PULSE TACHOMETER
Operating Temperature 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Tachometer - 4770A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Technology (Magnetic)
View Details
Tachometers - 1857271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology (Photoelectric (Optical, Infrared), Laser)
Features Battery Powered
Operating Speed 10 to 99999 rpm
View Details
Combination Contact/Non-Contact Pocket Tachometer - MT-200 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact
Form Factor Handheld
View Details
Tachometer - PCE-DSX 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology (Strobe)
Form Factor Handheld
View Details