PCE Instruments / PCE Americas Inc. Tachometer PCE-DSX 100

Description
The tachometer uses the so-called "stroboscope effect" to analyse fast movements, vibrations or periodic processes. With the help of 9 high-intensity LEDs, the tachometer generates short flashes of light with an illuminance of up to 1500 lx. These flashes of light are emitted in synchronisation with the frequency of the movement to be monitored until the object appears to stand still to the observer.
Request a Quote Datasheet
Description
The tachometer uses the so-called "stroboscope effect" to analyse fast movements, vibrations or periodic processes. With the help of 9 high-intensity LEDs, the tachometer generates short flashes of light with an illuminance of up to 1500 lx. These flashes of light are emitted in synchronisation with the frequency of the movement to be monitored until the object appears to stand still to the observer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tachometer - PCE-DSX 100 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Tachometer
PCE-DSX 100
Tachometer PCE-DSX 100
The tachometer uses the so-called "stroboscope effect" to analyse fast movements, vibrations or periodic processes. With the help of 9 high-intensity LEDs, the tachometer generates short flashes of light with an illuminance of up to 1500 lx. These flashes of light are emitted in synchronisation with the frequency of the movement to be monitored until the object appears to stand still to the observer.

The tachometer uses the so-called "stroboscope effect" to analyse fast movements, vibrations or periodic processes. With the help of 9 high-intensity LEDs, the tachometer generates short flashes of light with an illuminance of up to 1500 lx. These flashes of light are emitted in synchronisation with the frequency of the movement to be monitored until the object appears to stand still to the observer.

Supplier's Site Datasheet
Tachometer - PCE-DSX 100 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Tachometer
PCE-DSX 100
Tachometer PCE-DSX 100
The tachometer is a handy device for measuring the speed of objects with a measuring range of 60 to 20,000 RPM. The tachometer is suitable for inspecting objects with periodic movements and for detecting faults. The tachometer enables precise measurements through fine and coarse adjustment. With the fine adjustment, the speed can be changed in small steps: +0.1 RPM for speeds below 1000 RPM and +1 RPM for speeds above 1000 RPM.The coarse setting allows larger changes: +10 RPM for speeds below 1000 RPM and +100 RPM for speeds above 1000 RPM.

The tachometer is a handy device for measuring the speed of objects with a measuring range of 60 to 20,000 RPM. The tachometer is suitable for inspecting objects with periodic movements and for detecting faults. The tachometer enables precise measurements through fine and coarse adjustment. With the fine adjustment, the speed can be changed in small steps: +0.1 RPM for speeds below 1000 RPM and +1 RPM for speeds above 1000 RPM.The coarse setting allows larger changes: +10 RPM for speeds below 1000 RPM and +100 RPM for speeds above 1000 RPM.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc. PCE Instruments / PCE Americas Inc.
Product Category Tachometers Tachometers
Product Number PCE-DSX 100 PCE-DSX 100
Product Name Tachometer Tachometer
Tachometer Type Instrument / Sensor Package Instrument / Sensor Package
Sensor Technology (Strobe) Non Contact
Form Factor Handheld Handheld
Features Battery Powered Battery Powered
Operating Temperature 14 to 131 F (-10 to 55 C) 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Tachometer Rotation Meter - PCE-T236 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Multifunction Handheld Tachometer Rotation Meter - PCE-VT 204 - PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller)
Form Factor Handheld
View Details
Tachometer - PCE-T 238 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact
Form Factor Handheld
View Details
Tachometer - PCE-LES 103 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology (LED)
Form Factor Handheld
View Details