Carlen Controls, Inc. CC550 SHAFT-MOUNTED PULSE TACHOMETER CC550

Description
GENERAL CC550 is designed for any large system requiring precise speed control without sacrificing rapid response. The 550 Series Shaft-Mounted Pulse Tachometer is easy to install and designed for mill applications requiring a rugged tachometer. The CC550 is capable of operating in hostile environments, and is resistant to vibration, heat and wear. APPLICATIONS Revolution-related noise is held to a minimum as a result of the high degree of concentricity achieved with this tachometer and its unique mounting design. Multiple functions in a single housing. Units can be supplied with digital pulse tachometers, analog tachometers, resolvers and power amplifiers. Units can be supplied with an integral mechanical overspeed switch.
Description
GENERAL CC550 is designed for any large system requiring precise speed control without sacrificing rapid response. The 550 Series Shaft-Mounted Pulse Tachometer is easy to install and designed for mill applications requiring a rugged tachometer. The CC550 is capable of operating in hostile environments, and is resistant to vibration, heat and wear. APPLICATIONS Revolution-related noise is held to a minimum as a result of the high degree of concentricity achieved with this tachometer and its unique mounting design. Multiple functions in a single housing. Units can be supplied with digital pulse tachometers, analog tachometers, resolvers and power amplifiers. Units can be supplied with an integral mechanical overspeed switch.

Suppliers

Company
Product
Description
Supplier Links
CC550 SHAFT-MOUNTED PULSE TACHOMETER - CC550 - Carlen Controls, Inc.
Roanoke, VA, USA
CC550 SHAFT-MOUNTED PULSE TACHOMETER
CC550
CC550 SHAFT-MOUNTED PULSE TACHOMETER CC550
GENERAL CC550 is designed for any large system requiring precise speed control without sacrificing rapid response. The 550 Series Shaft-Mounted Pulse Tachometer is easy to install and designed for mill applications requiring a rugged tachometer. The CC550 is capable of operating in hostile environments, and is resistant to vibration, heat and wear. APPLICATIONS Revolution-related noise is held to a minimum as a result of the high degree of concentricity achieved with this tachometer and its unique mounting design. Multiple functions in a single housing. Units can be supplied with digital pulse tachometers, analog tachometers, resolvers and power amplifiers. Units can be supplied with an integral mechanical overspeed switch.

GENERAL

CC550 is designed for any large system requiring precise speed control without sacrificing rapid response. The 550 Series Shaft-Mounted Pulse Tachometer is easy to install and designed for mill applications requiring a rugged tachometer. The CC550 is capable of operating in hostile environments, and is resistant to vibration, heat and wear.

APPLICATIONS

  • Revolution-related noise is held to a minimum as a result of the high degree of concentricity achieved with this tachometer and its unique mounting design.
  • Multiple functions in a single housing. Units can be supplied with digital pulse tachometers, analog tachometers, resolvers and power amplifiers. Units can be supplied with an integral mechanical overspeed switch.
Supplier's Site

Technical Specifications

  Carlen Controls, Inc.
Product Category Tachometers
Product Number CC550
Product Name CC550 SHAFT-MOUNTED PULSE TACHOMETER
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Automotive Tachometer - PCE-AT 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller)
Form Factor Handheld
View Details
Tachometers - 1857271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology (Photoelectric (Optical, Infrared), Laser)
Features Battery Powered
Operating Speed 10 to 99999 rpm
View Details
Non-Contact/Contact Laser Tachometer (w/LED) - DT-207LR - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
CC900TO OPTICAL PULSE TACHOMETER - CC900TO - Carlen Controls, Inc.
Specs
Operating Temperature 32 to 158 F (0 to 70 C)
Operating Speed 8000 rpm
View Details