Carlen Controls, Inc. CC340T DIGITAL PULSE TACHOMETER CC340T

Description
GENERAL The CC340T Pulse Tachometer is a shaft mounted design for mill applications requiring a rugged, low cost and precision design. APPLICATION One tachometer can be mounted onto various shaft diameters and styles No shaft coupling required Unlimited shaft end-float motion No alignment required when installing or replacing - Tilt (run out) Adjustment available on larger diameter shafts Higher accuracy feedback signal. No error signal introduced from coupling alignment errors
Description
GENERAL The CC340T Pulse Tachometer is a shaft mounted design for mill applications requiring a rugged, low cost and precision design. APPLICATION One tachometer can be mounted onto various shaft diameters and styles No shaft coupling required Unlimited shaft end-float motion No alignment required when installing or replacing - Tilt (run out) Adjustment available on larger diameter shafts Higher accuracy feedback signal. No error signal introduced from coupling alignment errors

Suppliers

Company
Product
Description
Supplier Links
CC340T DIGITAL PULSE TACHOMETER - CC340T - Carlen Controls, Inc.
Roanoke, VA, USA
CC340T DIGITAL PULSE TACHOMETER
CC340T
CC340T DIGITAL PULSE TACHOMETER CC340T
GENERAL The CC340T Pulse Tachometer is a shaft mounted design for mill applications requiring a rugged, low cost and precision design. APPLICATION One tachometer can be mounted onto various shaft diameters and styles No shaft coupling required Unlimited shaft end-float motion No alignment required when installing or replacing - Tilt (run out) Adjustment available on larger diameter shafts Higher accuracy feedback signal. No error signal introduced from coupling alignment errors

GENERAL

The CC340T Pulse Tachometer is a shaft mounted design for mill applications requiring a rugged, low cost and precision design.

APPLICATION

  • One tachometer can be mounted onto various shaft diameters and styles
  • No shaft coupling required
  • Unlimited shaft end-float motion
  • No alignment required when installing or replacing - Tilt (run out) Adjustment available on larger diameter shafts
  • Higher accuracy feedback signal. No error signal introduced from coupling alignment errors
Supplier's Site

Technical Specifications

  Carlen Controls, Inc.
Product Category Tachometers
Product Number CC340T
Product Name CC340T DIGITAL PULSE TACHOMETER
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Automotive Tachometer - PCE-AT 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller)
Form Factor Handheld
View Details
Tachometers - 1238812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Contact Type (Roller); (Photoelectric (Optical, Infrared), Contact, optical)
Features Battery Powered
Operating Speed 19999 to 99999 rpm
View Details
ST-1100 COMPACT LED STROBOSCOPE-TACHOMETER -  - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
CC550 SHAFT-MOUNTED PULSE TACHOMETER - CC550 - Carlen Controls, Inc.
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
Operating Speed 5000 rpm
View Details