PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 14.50
Length 14.50
Bulb
Finish: Oil-Rubbed Bronze
Weight: 27
Product Name: 52`` Fan
UPC: 840506056299
Category: Fan-Multi
Safety Listing: Dry
Motor size: 188X25
Manufacturer's Warranty: Lifetime
Electricity Use: 49
Speeds: 3-Speeds
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5129
Airflow Efficienty: 104
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 366218 |
| Product Name | FP7410OB Fans-Ceiling Fans |