PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 19.20
Length 19.20
Bulb
Type: Halogen
Qty: 1
Wattage: 75
Finish: Pewter
Weight: 26.54
Product Name: 72`` Dc Fan
UPC: 840506056114
Category: Fan-Uni
Glass: White linen
Safety Listing: Dry
Motor size: Dc-165M
Manufacturer's Warranty: Lifetime
Electricity Use: 30
Speeds: 6-Speeds
Optional Control: Included
Reverse Air: Yes
Airflow Efficienty: 7231
Airflow Efficienty: 245
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 366557 |
| Product Name | FPD8089PW Fans-Ceiling Fans |