PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Bulb
Finish: White
Weight: 11
Product Name: Ceiling Fan
UPC: 822920237713
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL, CUL
Blade pitch: 14
Light Kit: N
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 365286 |
| Product Name | 32-SGCS-5RV-80 Fans-Ceiling Fans |