PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 22.00
Bulb
Type: Candelabra
Finish: New Tortoise Shell
Weight: 23
Product Name: 52`` Outdoor Ceiling Fan
UPC: 822920119941
Category: Ceiling Fan
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: 52-FB4-FL-L
Electricity Use: 63
Light Kit: FLG-009-56
Speeds: 3-Speed, RPM: Low - 72/High - 167
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5038
Airflow Efficienty: 80
Designer: Karyl Pierce Paxton
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 372215 |
| Product Name | 52-009-MO-56 Fans-Damp Location |