PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Bulb
Finish: Roman Bronze
Product Name: 42`` Ceiling Fan
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.11 Dual Mount
Wire: 6.5
Motor size: 153 X 12 mm
Motor housing: 11
Manufacturer's Warranty: Limited Lifetime Warranty
Blade pitch: 14
Blade span: 42
Electricity Use: 57
Speeds: 3
Airflow Efficienty: 3900
Airflow Efficienty: 69
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 304493 |
| Product Name | 5HS42RB Fans-Ceiling Fans |