PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 13.60
Length 13.60
Bulb
Finish: Oil-Rubbed Bronze
Weight: 18
Product Name: Edgewood Wet Location: Oil Rubbed Bronze
UPC: 840506055483
Category: Fan-Uni
Safety Listing: Wet
Wire: 80``
Motor size: 188X15
Manufacturer's Warranty: Lifetime
Blade pitch: 14
Blade span: 50
Electricity Use: 61
Optional Control: No
Airflow Efficienty: 5570
Airflow Efficienty: 92
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 366520 |
| Product Name | TF910OB Fans-Wet Location |