Campbell Scientific, Inc. 4-Component Net Radiation Sensor NR01-L

Description
The NR01 net radiometer is manufactured by Hukseflux for applications requiring research-grade performance. The radiometer measures the energy balance between incoming short-wave and long-wave infrared radiation versus surface-reflected short-wave and outgoing long-wave infrared radiation. It consists of a pyranometer and pyrgeometer pair that faces upward and a complementary pair that faces downward. The pyranometers and pyrgeometers measure short-wave and far infrared radiation, respectively. The NR01 includes an RTD to measure the radiometer’s internal temperature and a heater that can be used to prevent condensation. Most of our dataloggers require a 4WPB100 module to interface the RTD with the datalogger.
Description
The NR01 net radiometer is manufactured by Hukseflux for applications requiring research-grade performance. The radiometer measures the energy balance between incoming short-wave and long-wave infrared radiation versus surface-reflected short-wave and outgoing long-wave infrared radiation. It consists of a pyranometer and pyrgeometer pair that faces upward and a complementary pair that faces downward. The pyranometers and pyrgeometers measure short-wave and far infrared radiation, respectively. The NR01 includes an RTD to measure the radiometer’s internal temperature and a heater that can be used to prevent condensation. Most of our dataloggers require a 4WPB100 module to interface the RTD with the datalogger.

Suppliers

Company
Product
Description
Supplier Links
4-Component Net Radiation Sensor - NR01-L - Campbell Scientific, Inc.
Logan, UT, USA
4-Component Net Radiation Sensor
NR01-L
4-Component Net Radiation Sensor NR01-L
The NR01 net radiometer is manufactured by Hukseflux for applications requiring research-grade performance. The radiometer measures the energy balance between incoming short-wave and long-wave infrared radiation versus surface-reflected short-wave and outgoing long-wave infrared radiation. It consists of a pyranometer and pyrgeometer pair that faces upward and a complementary pair that faces downward. The pyranometers and pyrgeometers measure short-wave and far infrared radiation, respectively. The NR01 includes an RTD to measure the radiometer’s internal temperature and a heater that can be used to prevent condensation. Most of our dataloggers require a 4WPB100 module to interface the RTD with the datalogger.

The NR01 net radiometer is manufactured by Hukseflux for applications requiring research-grade performance. The radiometer measures the energy balance between incoming short-wave and long-wave infrared radiation versus surface-reflected short-wave and outgoing long-wave infrared radiation. It consists of a pyranometer and pyrgeometer pair that faces upward and a complementary pair that faces downward. The pyranometers and pyrgeometers measure short-wave and far infrared radiation, respectively.

The NR01 includes an RTD to measure the radiometer’s internal temperature and a heater that can be used to prevent condensation. Most of our dataloggers require a 4WPB100 module to interface the RTD with the datalogger.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Weather Instruments
Product Number NR01-L
Product Name 4-Component Net Radiation Sensor
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal
Features Electrical Heater (For winter environments)
Wavelength Range Measured 305 to 2800 nm (3050 to 28000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8610692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 to 140 F (50 to 60 C)
View Details
Multifunction Wind Measurer - PCE-AM 45 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity; Measures %Specific/ %Absolute Humidity
Features Battery Powered
Velocity Range Measured 0.6711 to 101 mile/hr (1.08 to 162 km/hr)
View Details
150WXRS WeatherStation® Instrument - 150WXRS - Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details
2-D Sonic Wind Sensor with SDI-12 Output - WINDSONIC4-L - Campbell Scientific, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Interface Options Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
View Details