Campbell Scientific, Inc. Met One 12" AC Heated Rain Gage 385-L

Description
Met One's Model 385 provides year-round measurement of rain or snow. It features a 12-inch diameter orifice that funnels precipitation into the tipping bucket assembly. When the tipping bucket fills, it tips and activates a reed switch. The switch closure is recorded by the datalogger, which is typically programmed to output total rainfall over a time interval such as an hour or day. If rainfall intensity data are desired, the datalogger can be programmed to record every tip or total rainfall every one to two minutes during the event.
Description
Met One's Model 385 provides year-round measurement of rain or snow. It features a 12-inch diameter orifice that funnels precipitation into the tipping bucket assembly. When the tipping bucket fills, it tips and activates a reed switch. The switch closure is recorded by the datalogger, which is typically programmed to output total rainfall over a time interval such as an hour or day. If rainfall intensity data are desired, the datalogger can be programmed to record every tip or total rainfall every one to two minutes during the event.

Suppliers

Company
Product
Description
Supplier Links
Met One 12
Logan, UT, USA
Met One 12" AC Heated Rain Gage
385-L
Met One 12" AC Heated Rain Gage 385-L
Met One's Model 385 provides year-round measurement of rain or snow. It features a 12-inch diameter orifice that funnels precipitation into the tipping bucket assembly. When the tipping bucket fills, it tips and activates a reed switch. The switch closure is recorded by the datalogger, which is typically programmed to output total rainfall over a time interval such as an hour or day. If rainfall intensity data are desired, the datalogger can be programmed to record every tip or total rainfall every one to two minutes during the event.

Met One's Model 385 provides year-round measurement of rain or snow. It features a 12-inch diameter orifice that funnels precipitation into the tipping bucket assembly.

When the tipping bucket fills, it tips and activates a reed switch. The switch closure is recorded by the datalogger, which is typically programmed to output total rainfall over a time interval such as an hour or day. If rainfall intensity data are desired, the datalogger can be programmed to record every tip or total rainfall every one to two minutes during the event.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Weather Instruments
Product Number 385-L
Product Name Met One 12" AC Heated Rain Gage
Device Classification Sensor Only
Weather Component Sensed Measures Rain/Snow Fall
Output Options Switch or Relay Contact
Measurement Increment 0.0100 inch (0.2540 mm)
Accuracy 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anemometer - PCE-A420 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Instrument Display Options Digital Display
View Details
 - 8765994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
150WXS WeatherStation® Instrument - 150WXS - Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details
Luftt Intelligent Road Surface Sensor - IRS21 - Campbell Scientific, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Temperature
Interface Options Digital Serial
View Details