Campbell Scientific, Inc. Hukseflux Pyranometer LP02-L

Description
This ISO-second-class pyranometer measures solar radiation with a high-quality blackened thermopile protected by a dome. The blackened thermopile provides a flat spectral response for the full solar spectrum range, which allows the LP02 to be used under plant canopies or lamps, when the sky is cloudy, and for reflected radiation measurements. The LP02 produces a millivolt signal that is measured directly by a Campbell Scientific datalogger. The LP02 includes a bubble level, three adjusting screws, and a cable gland. The bubble level and adjusting screws allow the sensor to be leveled without the use of a leveling base. The gland allows the user to change cables.
Description
This ISO-second-class pyranometer measures solar radiation with a high-quality blackened thermopile protected by a dome. The blackened thermopile provides a flat spectral response for the full solar spectrum range, which allows the LP02 to be used under plant canopies or lamps, when the sky is cloudy, and for reflected radiation measurements. The LP02 produces a millivolt signal that is measured directly by a Campbell Scientific datalogger. The LP02 includes a bubble level, three adjusting screws, and a cable gland. The bubble level and adjusting screws allow the sensor to be leveled without the use of a leveling base. The gland allows the user to change cables.

Suppliers

Company
Product
Description
Supplier Links
Hukseflux Pyranometer - LP02-L - Campbell Scientific, Inc.
Logan, UT, USA
Hukseflux Pyranometer
LP02-L
Hukseflux Pyranometer LP02-L
This ISO-second-class pyranometer measures solar radiation with a high-quality blackened thermopile protected by a dome. The blackened thermopile provides a flat spectral response for the full solar spectrum range, which allows the LP02 to be used under plant canopies or lamps, when the sky is cloudy, and for reflected radiation measurements. The LP02 produces a millivolt signal that is measured directly by a Campbell Scientific datalogger. The LP02 includes a bubble level, three adjusting screws, and a cable gland. The bubble level and adjusting screws allow the sensor to be leveled without the use of a leveling base. The gland allows the user to change cables.

This ISO-second-class pyranometer measures solar radiation with a high-quality blackened thermopile protected by a dome. The blackened thermopile provides a flat spectral response for the full solar spectrum range, which allows the LP02 to be used under plant canopies or lamps, when the sky is cloudy, and for reflected radiation measurements. The LP02 produces a millivolt signal that is measured directly by a Campbell Scientific datalogger.
The LP02 includes a bubble level, three adjusting screws, and a cable gland. The bubble level and adjusting screws allow the sensor to be leveled without the use of a leveling base. The gland allows the user to change cables.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Weather Instruments
Product Number LP02-L
Product Name Hukseflux Pyranometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal
Features Leveling fixture
Wavelength Range Measured 305 to 2800 nm (3050 to 28000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Wind Measurer - PCE-AM 45 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity; Measures %Specific/ %Absolute Humidity
Features Battery Powered
Velocity Range Measured 0.6711 to 101 mile/hr (1.08 to 162 km/hr)
View Details
 - 8766004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Portable Weather Station - PORTLOG - RainWise, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Features Integral Datalogger/ memory; Battery Powered
View Details
Lufft WST2 Surface Temperature Sensor - 8160.WST2 - OTT Hydromet
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Temperature
Temperature Range Measured -40 to 158 F (-40 to 70 C)
View Details