Campbell Scientific, Inc. Roadbed Water-Content Meter DOT600

Description
The DOT600 Roadbed Water-Content Meter is used in construction applications to measure volumetric and gravimetric water content of samples of earthen material in roadbeds and foundations. Portability, along with quick and accurate measurements, make the DOT600 a valuable tool for evaluating roadbed material both at the construction site and in the soil-test lab. To make a measurement with the DOT600, the operator fills the sample chamber with soil and weighs it on the built-in scale to get a wet sample weight. The operator then compresses the soil in the chamber and triggers a measurement. The measurement result includes gravimetric and volumetric water contents, wet and dry bulk densities, sample volume, and applied force. Approximate time for one measurement is 90 seconds.
Description
The DOT600 Roadbed Water-Content Meter is used in construction applications to measure volumetric and gravimetric water content of samples of earthen material in roadbeds and foundations. Portability, along with quick and accurate measurements, make the DOT600 a valuable tool for evaluating roadbed material both at the construction site and in the soil-test lab. To make a measurement with the DOT600, the operator fills the sample chamber with soil and weighs it on the built-in scale to get a wet sample weight. The operator then compresses the soil in the chamber and triggers a measurement. The measurement result includes gravimetric and volumetric water contents, wet and dry bulk densities, sample volume, and applied force. Approximate time for one measurement is 90 seconds.

Suppliers

Company
Product
Description
Supplier Links
Roadbed Water-Content Meter - DOT600 - Campbell Scientific, Inc.
Logan, UT, USA
Roadbed Water-Content Meter
DOT600
Roadbed Water-Content Meter DOT600
The DOT600 Roadbed Water-Content Meter is used in construction applications to measure volumetric and gravimetric water content of samples of earthen material in roadbeds and foundations. Portability, along with quick and accurate measurements, make the DOT600 a valuable tool for evaluating roadbed material both at the construction site and in the soil-test lab. To make a measurement with the DOT600, the operator fills the sample chamber with soil and weighs it on the built-in scale to get a wet sample weight. The operator then compresses the soil in the chamber and triggers a measurement. The measurement result includes gravimetric and volumetric water contents, wet and dry bulk densities, sample volume, and applied force. Approximate time for one measurement is 90 seconds.

The DOT600 Roadbed Water-Content Meter is used in construction applications to measure volumetric and gravimetric water content of samples of earthen material in roadbeds and foundations. Portability, along with quick and accurate measurements, make the DOT600 a valuable tool for evaluating roadbed material both at the construction site and in the soil-test lab.

To make a measurement with the DOT600, the operator fills the sample chamber with soil and weighs it on the built-in scale to get a wet sample weight. The operator then compresses the soil in the chamber and triggers a measurement. The measurement result includes gravimetric and volumetric water contents, wet and dry bulk densities, sample volume, and applied force. Approximate time for one measurement is 90 seconds.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Weather Instruments
Product Number DOT600
Product Name Roadbed Water-Content Meter
Device Classification Sensor System
Weather Component Sensed Measures %Water or %Moisture Content
Interface Options Digital Serial
Instrument Display Options Digital Display
Instrument User Interface Options Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Anemometer - PCE-HVAC 2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature
Velocity Range Measured 1 to 80 mile/hr (1.61 to 129 km/hr)
View Details
 - 1232219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Features Battery Powered
View Details
150WXRS WeatherStation® Instrument - 150WXRS - Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details
Water Content Sensor - CS620 - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures %Water or %Moisture Content
Output Options Frequency or Modulated Frequency Output
View Details