Campbell Scientific, Inc. Barometric Pressure Sensor CS100

Description
The CS100 is a barometric pressure sensor. It functions over a standard barometric pressure range of 600 to 1100 mb, which is approximately sea level to 12,000 feet. Designed for use in environmental applications, the CS100 is typically housed in the datalogger enclosure. It is compatible with all Campbell Scientific dataloggers. .restrict { background-color: rgb(230, 240, 248); padding: 8px; margin: 7px 0pt; }.restrict div { font-size: 10px; font-weight: bold; margin-top: 10px; }.restrict p, .restrict h3 { margin: 0pt; } CS100 Benefits Optimized to mount in Campbell Scientific enclosures Low power consumption Three-year warranty 500-1100-MB and 800-1100-MB versions also available by special order--contact Campbell Scientific
Description
The CS100 is a barometric pressure sensor. It functions over a standard barometric pressure range of 600 to 1100 mb, which is approximately sea level to 12,000 feet. Designed for use in environmental applications, the CS100 is typically housed in the datalogger enclosure. It is compatible with all Campbell Scientific dataloggers. .restrict { background-color: rgb(230, 240, 248); padding: 8px; margin: 7px 0pt; }.restrict div { font-size: 10px; font-weight: bold; margin-top: 10px; }.restrict p, .restrict h3 { margin: 0pt; } CS100 Benefits Optimized to mount in Campbell Scientific enclosures Low power consumption Three-year warranty 500-1100-MB and 800-1100-MB versions also available by special order--contact Campbell Scientific

Suppliers

Company
Product
Description
Supplier Links
Barometric Pressure Sensor - CS100 - Campbell Scientific, Inc.
Logan, UT, USA
Barometric Pressure Sensor
CS100
Barometric Pressure Sensor CS100
The CS100 is a barometric pressure sensor. It functions over a standard barometric pressure range of 600 to 1100 mb, which is approximately sea level to 12,000 feet. Designed for use in environmental applications, the CS100 is typically housed in the datalogger enclosure. It is compatible with all Campbell Scientific dataloggers. .restrict { background-color: rgb(230, 240, 248); padding: 8px; margin: 7px 0pt; }.restrict div { font-size: 10px; font-weight: bold; margin-top: 10px; }.restrict p, .restrict h3 { margin: 0pt; } CS100 Benefits Optimized to mount in Campbell Scientific enclosures Low power consumption Three-year warranty 500-1100-MB and 800-1100-MB versions also available by special order--contact Campbell Scientific

The CS100 is a barometric pressure sensor. It functions over a standard barometric pressure range of 600 to 1100 mb, which is approximately sea level to 12,000 feet. Designed for use in environmental applications, the CS100 is typically housed in the datalogger enclosure. It is compatible with all Campbell Scientific dataloggers.

.restrict { background-color: rgb(230, 240, 248); padding: 8px; margin: 7px 0pt; }.restrict div { font-size: 10px; font-weight: bold; margin-top: 10px; }.restrict p, .restrict h3 { margin: 0pt; }

CS100 Benefits

  • Optimized to mount in Campbell Scientific enclosures
  • Low power consumption
  • Three-year warranty
  • 500-1100-MB and 800-1100-MB versions also available by special order--contact Campbell Scientific
Supplier's Site
Setra 278 Barometric Pressure Sensor - CS100 - Campbell Scientific, Inc.
Logan, UT, USA
Setra 278 Barometric Pressure Sensor
CS100
Setra 278 Barometric Pressure Sensor CS100
The CS100 is a barometric pressure sensor. The standard barometric pressure range is 600 to 1100 mb, which is approximately sea level to 12000 feet. The CS100 is manufactured by Setra as their Model 278. Designed for use in environmental applications, the Setra 278 typically housed in the datalogger enclosure.

The CS100 is a barometric pressure sensor. The standard barometric pressure range is 600 to 1100 mb, which is approximately sea level to 12000 feet. The CS100 is manufactured by Setra as their Model 278. Designed for use in environmental applications, the Setra 278 typically housed in the datalogger enclosure.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc. Campbell Scientific, Inc.
Product Category Weather Instruments Weather Instruments
Product Number CS100 CS100
Product Name Barometric Pressure Sensor Setra 278 Barometric Pressure Sensor
Device Classification Sensor Only Sensor Only
Height 3.6 inch (91.44 mm) 3.6 inch (91.44 mm)
Weight 4.8 lbs (2.18 kg) 0.3000 lbs (0.1361 kg)
Mounting Type Base Mounted Base Mounted
Operating Temp -40 to 140 F (-40 to 60 C) -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Anemometer - PCE-A420 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Instrument Display Options Digital Display
View Details
 - 8610692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 to 140 F (50 to 60 C)
View Details
110WX WeatherStation® Instrument - 110WX - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details
R. M. Young Wind Sentry Anemometer - 03101-L - Campbell Scientific, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed
Output Options Frequency or Modulated Frequency Output
View Details