Campbell Scientific, Inc. R. M. Young Wind Monitor-AQ 05305-L

Description
The wind monitors are lightweight instruments that measure wind speed and direction. Manufactured by R. M. Young, the wind monitors are cabled for use with our dataloggers. The wind monitors' design emphasizes simplicity and lightweight construction. They are made out of rigid, UV-stabilized thermoplastic with stainless-steel and anodized-aluminum fittings. The thermoplastic material resists corrosion from sea-air environments and atmospheric pollutants. The wind monitors use stainless-steel, precision-grade ball bearings for the propeller shaft and vertical shaft bearings. The 05305 Wind Monitor-AQ is a high-performance wind-speed and wind-direction sensor designed specifically for air-quality measurements. It provides a lower starting threshold, faster response, and higher accuracy than the other wind monitors. However, to achieve the superior performance, the 05305 is less ruggedly constructed. The Wind Monitor-AQ meets or exceeds the requirements published by the following regulatory agencies: U.S. Environmental Protection Agency, U.S. Nuclear Regulatory Agency, and American Nuclear Society.
Description
The wind monitors are lightweight instruments that measure wind speed and direction. Manufactured by R. M. Young, the wind monitors are cabled for use with our dataloggers. The wind monitors' design emphasizes simplicity and lightweight construction. They are made out of rigid, UV-stabilized thermoplastic with stainless-steel and anodized-aluminum fittings. The thermoplastic material resists corrosion from sea-air environments and atmospheric pollutants. The wind monitors use stainless-steel, precision-grade ball bearings for the propeller shaft and vertical shaft bearings. The 05305 Wind Monitor-AQ is a high-performance wind-speed and wind-direction sensor designed specifically for air-quality measurements. It provides a lower starting threshold, faster response, and higher accuracy than the other wind monitors. However, to achieve the superior performance, the 05305 is less ruggedly constructed. The Wind Monitor-AQ meets or exceeds the requirements published by the following regulatory agencies: U.S. Environmental Protection Agency, U.S. Nuclear Regulatory Agency, and American Nuclear Society.

Suppliers

Company
Product
Description
Supplier Links
R. M. Young Wind Monitor-AQ - 05305-L - Campbell Scientific, Inc.
Logan, UT, USA
R. M. Young Wind Monitor-AQ
05305-L
R. M. Young Wind Monitor-AQ 05305-L
The wind monitors are lightweight instruments that measure wind speed and direction. Manufactured by R. M. Young, the wind monitors are cabled for use with our dataloggers. The wind monitors' design emphasizes simplicity and lightweight construction. They are made out of rigid, UV-stabilized thermoplastic with stainless-steel and anodized-aluminum fittings. The thermoplastic material resists corrosion from sea-air environments and atmospheric pollutants. The wind monitors use stainless-steel, precision-grade ball bearings for the propeller shaft and vertical shaft bearings. The 05305 Wind Monitor-AQ is a high-performance wind-speed and wind-direction sensor designed specifically for air-quality measurements. It provides a lower starting threshold, faster response, and higher accuracy than the other wind monitors. However, to achieve the superior performance, the 05305 is less ruggedly constructed. The Wind Monitor-AQ meets or exceeds the requirements published by the following regulatory agencies: U.S. Environmental Protection Agency, U.S. Nuclear Regulatory Agency, and American Nuclear Society.

The wind monitors are lightweight instruments that measure wind speed and direction. Manufactured by R. M. Young, the wind monitors are cabled for use with our dataloggers. The wind monitors' design emphasizes simplicity and lightweight construction. They are made out of rigid, UV-stabilized thermoplastic with stainless-steel and anodized-aluminum fittings. The thermoplastic material resists corrosion from sea-air environments and atmospheric pollutants. The wind monitors use stainless-steel, precision-grade ball bearings for the propeller shaft and vertical shaft bearings.

The 05305 Wind Monitor-AQ is a high-performance wind-speed and wind-direction sensor designed specifically for air-quality measurements. It provides a lower starting threshold, faster response, and higher accuracy than the other wind monitors. However, to achieve the superior performance, the 05305 is less ruggedly constructed. The Wind Monitor-AQ meets or exceeds the requirements published by the following regulatory agencies: U.S. Environmental Protection Agency, U.S. Nuclear Regulatory Agency, and American Nuclear Society.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Weather Instruments
Product Number 05305-L
Product Name R. M. Young Wind Monitor-AQ
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Output Options Outputs an analog voltage signal
Velocity Range Measured 0.0 to 112 mile/hr (0.0 to 180 km/hr)
Accuracy of Velocity 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Wind Measurement Device - PCE-WS RS485 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
 - 1367874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Features Battery Powered
Velocity Range Measured 125 mile/hr (202 km/hr)
View Details
150WXRS WeatherStation® Instrument - 150WXRS - Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details
Campbell Scientific, Inc.
Specs
Device Classification Sensor Only
Output Options Outputs an analog voltage signal
Height 1.5 inch (38.1 mm)
View Details