Cable Depot Inc. ACC70601

Description
2 x 25 Watt(rms) Indoor/Outdoor Speakers White These Indoor/Outdoor 3 way Speakers have a weather resistant ABS cabinet. Speaker Systems contain: Long excursion polypropylene cone woofer (4" 8 ounce) Poly Midrange (2") Poly Cone Tweeter (3/4") Sensitivity: 85 db (1 watt/1 meter) Power Handling:25 watts (RMS), 40 watts (maximum) Frequency Range:90-20,000 Hz. Impedance: 4/8 ohm compatible Includes adjustable hang on mounting brackets Easy to use connectors
Description
2 x 25 Watt(rms) Indoor/Outdoor Speakers White These Indoor/Outdoor 3 way Speakers have a weather resistant ABS cabinet. Speaker Systems contain: Long excursion polypropylene cone woofer (4" 8 ounce) Poly Midrange (2") Poly Cone Tweeter (3/4") Sensitivity: 85 db (1 watt/1 meter) Power Handling:25 watts (RMS), 40 watts (maximum) Frequency Range:90-20,000 Hz. Impedance: 4/8 ohm compatible Includes adjustable hang on mounting brackets Easy to use connectors

Suppliers

Company
Product
Description
Supplier Links
2 x 25 Watt(rms) Indoor/Outdoor Speakers White These Indoor/Outdoor 3 way Speakers have a weather resistant ABS cabinet. Speaker Systems contain: Long excursion polypropylene cone woofer (4" 8 ounce) Poly Midrange (2") Poly Cone Tweeter (3/4") Sensitivity: 85 db (1 watt/1 meter) Power Handling:25 watts (RMS), 40 watts (maximum) Frequency Range:90-20,000 Hz. Impedance: 4/8 ohm compatible Includes adjustable hang on mounting brackets Easy to use connectors

2 x 25 Watt(rms) Indoor/Outdoor Speakers White

These Indoor/Outdoor 3 way Speakers have a weather resistant ABS cabinet.

  • Speaker Systems contain:
    • Long excursion polypropylene cone woofer (4" 8 ounce)
    • Poly Midrange (2")
    • Poly Cone Tweeter (3/4")
  • Sensitivity: 85 db (1 watt/1 meter)
  • Power Handling:25 watts (RMS), 40 watts (maximum)
  • Frequency Range:90-20,000 Hz.
  • Impedance: 4/8 ohm compatible
  • Includes adjustable hang on mounting brackets


Easy to use connectors

Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Speakers
Product Number ACC70601
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Car Audio, Full Range Speaker - SE35 - Boston Acoustics, Inc.
Specs
Nominal Power 30 watts
Maximum Power 60 watts
Impedance 4 ohms
View Details