Cable Depot Inc. ACC70600

Description
2 x 25 Watt(rms) Indoor/Outdoor Speakers Black These Indoor/Outdoor 3 way Speakers have a weather resistant ABS cabinet. Speaker Systems contain: Long excursion polypropylene cone woofer (4" 8 ounce) Poly Midrange (2") Poly Cone Tweeter (3/4") Sensitivity: 85 db (1 watt/1 meter) Power Handling:25 watts (RMS), 40 watts (maximum) Frequency Range:90-20,000 Hz. Impedance: 4/8 ohm compatible Includes adjustable hang on mounting brackets Easy to use connectors
Description
2 x 25 Watt(rms) Indoor/Outdoor Speakers Black These Indoor/Outdoor 3 way Speakers have a weather resistant ABS cabinet. Speaker Systems contain: Long excursion polypropylene cone woofer (4" 8 ounce) Poly Midrange (2") Poly Cone Tweeter (3/4") Sensitivity: 85 db (1 watt/1 meter) Power Handling:25 watts (RMS), 40 watts (maximum) Frequency Range:90-20,000 Hz. Impedance: 4/8 ohm compatible Includes adjustable hang on mounting brackets Easy to use connectors

Suppliers

Company
Product
Description
Supplier Links
2 x 25 Watt(rms) Indoor/Outdoor Speakers Black These Indoor/Outdoor 3 way Speakers have a weather resistant ABS cabinet. Speaker Systems contain: Long excursion polypropylene cone woofer (4" 8 ounce) Poly Midrange (2") Poly Cone Tweeter (3/4") Sensitivity: 85 db (1 watt/1 meter) Power Handling:25 watts (RMS), 40 watts (maximum) Frequency Range:90-20,000 Hz. Impedance: 4/8 ohm compatible Includes adjustable hang on mounting brackets Easy to use connectors

2 x 25 Watt(rms) Indoor/Outdoor Speakers Black

These Indoor/Outdoor 3 way Speakers have a weather resistant ABS cabinet.

  • Speaker Systems contain:
    • Long excursion polypropylene cone woofer (4" 8 ounce)
    • Poly Midrange (2")
    • Poly Cone Tweeter (3/4")
  • Sensitivity: 85 db (1 watt/1 meter)
  • Power Handling:25 watts (RMS), 40 watts (maximum)
  • Frequency Range:90-20,000 Hz.
  • Impedance: 4/8 ohm compatible
  • Includes adjustable hang on mounting brackets


Easy to use connectors

Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Speakers
Product Number ACC70600
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details