Cable Depot Inc. ACC7021

Description
2 x 6 Watt(rms) Multimedia Speakers Output PMPO: 90W + 90W Frequency Range: 60 Hz - 18 kHz Input Impedance: 4 Ohms Controls: Volume, Power Has an internal power supply with power cord for 110 VAC.
Description
2 x 6 Watt(rms) Multimedia Speakers Output PMPO: 90W + 90W Frequency Range: 60 Hz - 18 kHz Input Impedance: 4 Ohms Controls: Volume, Power Has an internal power supply with power cord for 110 VAC.

Suppliers

Company
Product
Description
Supplier Links
2 x 6 Watt(rms) Multimedia Speakers Output PMPO: 90W + 90W Frequency Range: 60 Hz - 18 kHz Input Impedance: 4 Ohms Controls: Volume, Power Has an internal power supply with power cord for 110 VAC.

2 x 6 Watt(rms) Multimedia Speakers

Output PMPO:

90W + 90W

Frequency Range:

60 Hz - 18 kHz

Input Impedance:

4 Ohms

Controls:

Volume, Power

Has an internal power supply with power cord for 110 VAC.

Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Speakers
Product Number ACC7021
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542093 - RS Components, Ltd.
Specs
Size 0.59 inch (15 mm)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Home Audio, In-Ceiling Speaker - HSi 250 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 90 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details