Cable Depot Inc. ACC7010

Description
Save room by mounting this speaker in a 5.25 inch Slot in a PC, Item contains a small woofer for deeper sound. Output PMPO: 300W Frequency Range: 100 Hz - 20 kHz Controls: Volume Headphone Jack: Yes Gets its power from the PC's internal floppy drive power connector. Fits in 5-1/4 drive slot on PC Features 2.1 Channel stereo Amplifier. 4" internal Woofer. Magnetically shielded. Headphone Jack Output. Application on PC, CD-ROM, CD player, game etc.
Description
Save room by mounting this speaker in a 5.25 inch Slot in a PC, Item contains a small woofer for deeper sound. Output PMPO: 300W Frequency Range: 100 Hz - 20 kHz Controls: Volume Headphone Jack: Yes Gets its power from the PC's internal floppy drive power connector. Fits in 5-1/4 drive slot on PC Features 2.1 Channel stereo Amplifier. 4" internal Woofer. Magnetically shielded. Headphone Jack Output. Application on PC, CD-ROM, CD player, game etc.

Suppliers

Company
Product
Description
Supplier Links
Save room by mounting this speaker in a 5.25 inch Slot in a PC, Item contains a small woofer for deeper sound. Output PMPO: 300W Frequency Range: 100 Hz - 20 kHz Controls: Volume Headphone Jack: Yes Gets its power from the PC's internal floppy drive power connector. Fits in 5-1/4 drive slot on PC Features 2.1 Channel stereo Amplifier. 4" internal Woofer. Magnetically shielded. Headphone Jack Output. Application on PC, CD-ROM, CD player, game etc.

Save room by mounting this speaker in a 5.25 inch Slot in a PC, Item contains a small woofer for deeper sound.

Output PMPO:

300W

Frequency Range:

100 Hz - 20 kHz

Controls:

Volume

Headphone Jack:

Yes

Gets its power from the PC's internal floppy drive power connector. Fits in 5-1/4 drive slot on PC
Features

  • 2.1 Channel stereo Amplifier.
  • 4" internal Woofer.
  • Magnetically shielded.
  • Headphone Jack Output.
  • Application on PC, CD-ROM, CD player, game etc.
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Speakers
Product Number ACC7010
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527002 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Home Audio, Home Theater Speaker - SoundWare XS Satellite Speaker Special Edition - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 85 dB
View Details