SWI25-5-N -- WALL PLUG-IN US BLADE AC-DC POWER SUPPLY
CUI Inc.
Wall Plug-In US Blade AC-DC Power Supply
SWI25-5-N
Description
5 Vdc, 4 A, 20 W
Description
5 Vdc, 4 A, 20 W
Datasheet
Suppliers
Wall Plug-In US Blade AC-DC Power Supply
SWI25-5-N
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
SWI25-5-N |
|
Product Name
|
Wall Plug-In US Blade AC-DC Power Supply |
|
Type
|
AC / DC Adapter; AC/DC Converter
|
|
Form Factor
|
Wall Mount
|
|
DC Output Voltage
|
5.0 volts
|
|
DC Output Current
|
4 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
1
Form Factor
Wall Mount
Operating Temperature
-10 to 40 C (14 to 104 F)
View Details
3 suppliers
AMETEK Programmable Power
Type
DC Power Supply
DC Output Power
10000 watts
View Details
Type
DC Power Supply; Medical Power Supply
Technology
Switching Power Supply
Applications
often used in medical, biotech, testing, and measurement environments.
View Details
Type
DC Power Supply
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Voltage
48.0 volts
View Details