Triad Magnetics AC DC Desktop, Wall Power Adapters WDU6-1200

Description
6V 7.2W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
6V 7.2W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2321-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2321-ND
AC DC Desktop, Wall Power Adapters 237-2321-ND
6V 7.2W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

6V 7.2W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Plug; 120 VAC; 1.2 A; 120 VAC @ 60Hz; 2-13/16 in.; 2-3/16 in.; 1-7/8 in. - 70218398 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wall Plug; 120 VAC; 1.2 A; 120 VAC @ 60Hz; 2-13/16 in.; 2-3/16 in.; 1-7/8 in.
70218398
Wall Plug; 120 VAC; 1.2 A; 120 VAC @ 60Hz; 2-13/16 in.; 2-3/16 in.; 1-7/8 in. 70218398
WDU Series Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

WDU Series
Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

Supplier's Site
Ac-Dc Converter, External Plug In, 1 O/p, 15W, 1.2A, 6V; Power Supply Approvals Triad Magnetics - 97F7913 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 15W, 1.2A, 6V; Power Supply Approvals Triad Magnetics
97F7913
Ac-Dc Converter, External Plug In, 1 O/p, 15W, 1.2A, 6V; Power Supply Approvals Triad Magnetics 97F7913
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 15W, 1.2A, 6V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:6V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Plug Type:USRoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 15W, 1.2A, 6V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:6V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Plug Type:USRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 237-2321-ND 70218398 97F7913
Product Name AC DC Desktop, Wall Power Adapters Wall Plug; 120 VAC; 1.2 A; 120 VAC @ 60Hz; 2-13/16 in.; 2-3/16 in.; 1-7/8 in. Ac-Dc Converter, External Plug In, 1 O/p, 15W, 1.2A, 6V; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 6.0 volts
DC Output Voltage 6.0 volts 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details