SWI24-24-N -- WALL PLUG-IN US BLADE AC-DC POWER SUPPLY
CUI Inc.
Wall Plug-In US Blade AC-DC Power Supply
SWI24-24-N
Description
24 Vdc, 1 A, 24 W
Description
24 Vdc, 1 A, 24 W
Datasheet
Suppliers
Wall Plug-In US Blade AC-DC Power Supply
SWI24-24-N
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
SWI24-24-N |
|
Product Name
|
Wall Plug-In US Blade AC-DC Power Supply |
|
Type
|
AC / DC Adapter; AC/DC Converter
|
|
Form Factor
|
Wall Mount
|
|
DC Output Voltage
|
24.0 volts
|
|
DC Output Current
|
1 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
AC Output Voltage
230.0 volts
DC Output Voltage
24.0 volts
View Details
Type
DC Power Supply; AC/DC Converter
Technology
Switching Power Supply
Form Factor
DIN Rail; Wall Mount
View Details
Type
DC Power Supply
Form Factor
DIN Rail
Operating Temperature
-20 to 70 C (-4 to 158 F)
View Details
3 suppliers
AMETEK Programmable Power
Type
DC Power Supply
DC Output Power
80 watts
View Details