Altech Corp. 20W Slimline Single Phase Single Output Power Supplies PS-S2015

Description
Features: Universal AC Input / Full Range NEC class 2 / LPS Compliant LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty
Request a Quote Datasheet
Description
Features: Universal AC Input / Full Range NEC class 2 / LPS Compliant LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20W Slimline Single Phase  Single Output Power Supplies - PS-S2015 - Altech Corp.
Flemington, NJ, USA
20W Slimline Single Phase Single Output Power Supplies
PS-S2015
20W Slimline Single Phase Single Output Power Supplies PS-S2015
Features: Universal AC Input / Full Range NEC class 2 / LPS Compliant LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty

Features:

  • Universal AC Input / Full Range
  • NEC class 2 / LPS Compliant
  • LED Indicator for Power On
  • 100% Full Load Burn-in Test
  • 3 Year Warranty
Buy Now Datasheet
Power Supplies - PS-S2015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Supplies
PS-S2015
Power Supplies PS-S2015
Power Supply; DinRail;20W,Slim

Power Supply; DinRail;20W,Slim

Buy Now
POWER SUPPLY,DIN RAIL,20W SINGLE OUTPUT,15VDC,0-1.34A,+/-1.0% TOLERANCE,120VP-P - 70076005 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY,DIN RAIL,20W SINGLE OUTPUT,15VDC,0-1.34A,+/-1.0% TOLERANCE,120VP-P
70076005
POWER SUPPLY,DIN RAIL,20W SINGLE OUTPUT,15VDC,0-1.34A,+/-1.0% TOLERANCE,120VP-P 70076005
Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved and have a 3-year warranty. UL508 Listed Installed on DIN Rail TS35/7.5 or 15 Protections: Short Circuit/Overload/Ove rvoltage/Over Temperature Cooling by Free Air Convection< Worldwide Approvals Universal AC Input Three-Year Warranty

Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved and have a 3-year warranty.

  • UL508 Listed
  • Installed on DIN Rail TS35/7.5 or 15
  • Protections: Short Circuit/Overload/Overvoltage/Over Temperature
  • Cooling by Free Air Convection<
  • Worldwide Approvals
  • Universal AC Input
  • Three-Year Warranty
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number PS-S2015 PS-S2015 70076005
Product Name 20W Slimline Single Phase Single Output Power Supplies Power Supplies POWER SUPPLY,DIN RAIL,20W SINGLE OUTPUT,15VDC,0-1.34A,+/-1.0% TOLERANCE,120VP-P
Type DC Power Supply DC Power Supply
Form Factor DIN Rail DIN Rail DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 15.0 volts 15.0 volts
DC Output Power 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

60W Slimline Single Phase  Single Output Power Supplies - PS-S6048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
480w Three Phase Power Supplies - PST-48048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - 1920-1760-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.6700 amps
View Details
3 suppliers