Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
CUI INC.
SDI65-12-U-P5 -- ADAPTER, AC-DC, 12V, 5A ROHS COMPLIANT CUI
CUI Inc.
Adapter, Ac-Dc, 12V, 5A Rohs Compliant Cui
SDI65-12-U-P5
Description
ADAPTER, AC-DC, 12V, 5A ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
ADAPTER, AC-DC, 12V, 5A ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 12V, 5A Rohs Compliant Cui
13AJ1270
Adapter, Ac-Dc, 12V, 5A Rohs Compliant Cui
13AJ1270
ADAPTER, AC-DC, 12V, 5A ROHS COMPLIANT: YES
ADAPTER, AC-DC, 12V, 5A ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Supplies
Product Number
13AJ1270
Product Name
Adapter, Ac-Dc, 12V, 5A Rohs Compliant Cui
Type
DC Power Supply; AC / DC Adapter
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
AC-to-DC Power Supplies
MMP-PS-320W-48V
Specs
Type
DC Power Supply
DC Output Voltage
48.0 volts
DC Output Power
320 watts
View Details
Quantaflex Printed Electronics Inc.
DC to AC Inverters
Specs
Type
DC/AC Inverter
AC Output Voltage
115.0 volts
Output Frequency
4.00E-4 MHz
View Details
ABSOPULSE Electronics Ltd.
500VA Rugged, Industrial Quality Convection Cooled Inverter with Sine Wave Output
CSI 500-5E-FX
Specs
Type
DC/AC Inverter
Technology
Switching Power Supply
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Advantech
Panel Mount AC to DC 100-240V 150W 24V
96PSO-A150W24-DP
Specs
Type
AC / DC Adapter
Operating Temperature
-30 to 70 C (-22 to 158 F)
Regulatory Compliance
CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details