CS UNITEC Hydraulic Corner Drill 2 1806 0010

Description
Small side-to-side distance for working in tight spaces Self-closing roll throttle Built-in oiler for motor Ideal for bridge reaming and drilling applications One-year warranty
Description
Small side-to-side distance for working in tight spaces Self-closing roll throttle Built-in oiler for motor Ideal for bridge reaming and drilling applications One-year warranty

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Corner Drill - 2 1806 0010 - CS UNITEC
Norwalk, CT, USA
Hydraulic Corner Drill
2 1806 0010
Hydraulic Corner Drill 2 1806 0010
Small side-to-side distance for working in tight spaces Self-closing roll throttle Built-in oiler for motor Ideal for bridge reaming and drilling applications One-year warranty
  • Small side-to-side distance for working in tight spaces
  • Self-closing roll throttle
  • Built-in oiler for motor
  • Ideal for bridge reaming and drilling applications
  • One-year warranty
Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number 2 1806 0010
Product Name Hydraulic Corner Drill
Power Power Tools; Hydraulic Tool
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 1370886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
Electric Portable Drill - 0101-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Type Pistol Grip
Chuck Size 0.2500 inch (6.35 mm)
View Details
9.6V Cordless Drill/Driver Kit - HP696 - Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Features Multiple Clutch Settings
RPM 0.0 to 580 rpm
View Details
HR5210C - 2" AVT® Rotary Hammer; Accepts SDS-MAX Bits - HR5210C - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 23.5 inch (597 mm)
View Details