CS UNITEC Portable Magnetic Drills MAB 1300

Description
Powerful & Reliable 20 Amp double-insulated motor 34-1/2" high, 112 lbs. 4-speed oilbath gearbox for applications requiring high power Designed for continuous use Infinitely variable torque control and full-wave control electronics Drill up to 5-1/8" dia. & tap up to 1-5/8" dia. Uses annular cutters 7/16" to 5" diameter, 1" and 2" depth 13/16" to 4-3/4" diameter, for 4" depth Twist drilling up to 1-3/4" – uses MT4, countersinking up to 3" diameter Tapping up to 1-5/8" Reaming up to 2" Automatic internal lubrication Integrated Safety Green/Red LED magnetic force indicator for safe operation Internal cable routing Equipped with Electronic Safety Shutoff Sensor Emergency-off function
Description
Powerful & Reliable 20 Amp double-insulated motor 34-1/2" high, 112 lbs. 4-speed oilbath gearbox for applications requiring high power Designed for continuous use Infinitely variable torque control and full-wave control electronics Drill up to 5-1/8" dia. & tap up to 1-5/8" dia. Uses annular cutters 7/16" to 5" diameter, 1" and 2" depth 13/16" to 4-3/4" diameter, for 4" depth Twist drilling up to 1-3/4" – uses MT4, countersinking up to 3" diameter Tapping up to 1-5/8" Reaming up to 2" Automatic internal lubrication Integrated Safety Green/Red LED magnetic force indicator for safe operation Internal cable routing Equipped with Electronic Safety Shutoff Sensor Emergency-off function

Suppliers

Company
Product
Description
Supplier Links
Portable Magnetic Drills - MAB 1300 - CS UNITEC
Norwalk, CT, USA
Portable Magnetic Drills
MAB 1300
Portable Magnetic Drills MAB 1300
Powerful & Reliable 20 Amp double-insulated motor 34-1/2" high, 112 lbs. 4-speed oilbath gearbox for applications requiring high power Designed for continuous use Infinitely variable torque control and full-wave control electronics Drill up to 5-1/8" dia. & tap up to 1-5/8" dia. Uses annular cutters 7/16" to 5" diameter, 1" and 2" depth 13/16" to 4-3/4" diameter, for 4" depth Twist drilling up to 1-3/4" – uses MT4, countersinking up to 3" diameter Tapping up to 1-5/8" Reaming up to 2" Automatic internal lubrication Integrated Safety Green/Red LED magnetic force indicator for safe operation Internal cable routing Equipped with Electronic Safety Shutoff Sensor Emergency-off function

Powerful & Reliable

  • 20 Amp double-insulated motor
  • 34-1/2" high, 112 lbs.
  • 4-speed oilbath gearbox for applications requiring high power
  • Designed for continuous use
  • Infinitely variable torque control and full-wave control electronics

Drill up to 5-1/8" dia. & tap up to 1-5/8" dia.

  • Uses annular cutters
    7/16" to 5" diameter, 1" and 2" depth
    13/16" to 4-3/4" diameter, for 4" depth
  • Twist drilling up to 1-3/4" – uses MT4, countersinking up to 3" diameter
  • Tapping up to 1-5/8"
  • Reaming up to 2"
  • Automatic internal lubrication

Integrated Safety

  • Green/Red LED magnetic force indicator for safe operation
  • Internal cable routing
  • Equipped with Electronic Safety Shutoff Sensor
  • Emergency-off function
Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number MAB 1300
Product Name Portable Magnetic Drills
Power Power Tools; Electrical
Type Inline
Features Multiple Clutch Settings; Multiple Speed Settings
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
LXRH01Z - 18V LXT® Lithium-Ion Brushless Cordless 1" Rotary Hammer Kit - LXRH01Z - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Features Battery-Powered
View Details
Air Drill 1/2
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details
Impact Drivers - 2382565 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Power Power Tools
View Details