CS UNITEC Slow Speed Electric Drill ETE 32/2.3 R/RL 220 Volt

Description
Two-geared, variable-speed reversible motors • High-torque, two-geared and variable-speed reversible motors. • Ideal for drilling, reaming and tapping steel. • Mechanical safety clutch prevents operator in.jury or damage to the tool. • Morse taper #3 arbor.
Description
Two-geared, variable-speed reversible motors • High-torque, two-geared and variable-speed reversible motors. • Ideal for drilling, reaming and tapping steel. • Mechanical safety clutch prevents operator in.jury or damage to the tool. • Morse taper #3 arbor.

Suppliers

Company
Product
Description
Supplier Links
Slow Speed Electric Drill - ETE 32/2.3 R/RL 220 Volt - CS UNITEC
Norwalk, CT, USA
Slow Speed Electric Drill
ETE 32/2.3 R/RL 220 Volt
Slow Speed Electric Drill ETE 32/2.3 R/RL 220 Volt
Two-geared, variable-speed reversible motors • High-torque, two-geared and variable-speed reversible motors. • Ideal for drilling, reaming and tapping steel. • Mechanical safety clutch prevents operator in.jury or damage to the tool. • Morse taper #3 arbor.

Two-geared, variable-speed reversible motors

• High-torque, two-geared and variable-speed reversible motors.
• Ideal for drilling, reaming and tapping steel.
• Mechanical safety clutch prevents operator in.jury or damage to the tool.
• Morse taper #3 arbor.

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number ETE 32/2.3 R/RL 220 Volt
Product Name Slow Speed Electric Drill
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 126775 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Magnetic Core Drill
RPM 520 rpm
View Details
6408K - 3/8" Drill - 6408K - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Length 10.28 inch (261 mm)
Amps 4.9 amps
View Details
Drill with Collet, Power Output: 200 W (.27 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Length 7.17 to 7.64 inch (182 to 194 mm)
View Details
6
Specs
Power 1600 watts
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details