CS UNITEC Wet and Dry Diamond Core Drill ETN 2001 PSA

Description
Ideal for drilling concrete, reinforced concrete, brick, block and stone, the ETN 2001 P heavy-duty wet and dry diamond core drill has high torque output. Use hand-held or rig mounted. Two-speed gearbox provides the optimum RPM for hole sizes up to 4-inch diameter. Electronic torque limitation and speed control guarantee constant RPM even under load. This machine offers wet and dry diamond core drilling with the same tool. Replacing the water seal is easy and can be done on the job. This eliminates downtime and expensive repairs. Standard features include a safety slip clutch, thermal overload switch, water swivel collar, Ground Fault Interupter and metal carrying case. 5/8" x 11 UNC and 1-1/4 x 7 UNC connecting threads are standard.
Description
Ideal for drilling concrete, reinforced concrete, brick, block and stone, the ETN 2001 P heavy-duty wet and dry diamond core drill has high torque output. Use hand-held or rig mounted. Two-speed gearbox provides the optimum RPM for hole sizes up to 4-inch diameter. Electronic torque limitation and speed control guarantee constant RPM even under load. This machine offers wet and dry diamond core drilling with the same tool. Replacing the water seal is easy and can be done on the job. This eliminates downtime and expensive repairs. Standard features include a safety slip clutch, thermal overload switch, water swivel collar, Ground Fault Interupter and metal carrying case. 5/8" x 11 UNC and 1-1/4 x 7 UNC connecting threads are standard.

Suppliers

Company
Product
Description
Supplier Links
Wet and Dry Diamond Core Drill - ETN 2001 PSA - CS UNITEC
Norwalk, CT, USA
Wet and Dry Diamond Core Drill
ETN 2001 PSA
Wet and Dry Diamond Core Drill ETN 2001 PSA
Ideal for drilling concrete, reinforced concrete, brick, block and stone, the ETN 2001 P heavy-duty wet and dry diamond core drill has high torque output. Use hand-held or rig mounted. Two-speed gearbox provides the optimum RPM for hole sizes up to 4-inch diameter. Electronic torque limitation and speed control guarantee constant RPM even under load. This machine offers wet and dry diamond core drilling with the same tool. Replacing the water seal is easy and can be done on the job. This eliminates downtime and expensive repairs. Standard features include a safety slip clutch, thermal overload switch, water swivel collar, Ground Fault Interupter and metal carrying case. 5/8" x 11 UNC and 1-1/4 x 7 UNC connecting threads are standard.

Ideal for drilling concrete, reinforced concrete, brick, block and stone, the ETN 2001 P heavy-duty wet and dry diamond core drill has high torque output. Use hand-held or rig mounted. Two-speed gearbox provides the optimum RPM for hole sizes up to 4-inch diameter. Electronic torque limitation and speed control guarantee constant RPM even under load.

This machine offers wet and dry diamond core drilling with the same tool. Replacing the water seal is easy and can be done on the job. This eliminates downtime and expensive repairs.

Standard features include a safety slip clutch, thermal overload switch, water swivel collar, Ground Fault Interupter and metal carrying case. 5/8" x 11 UNC and 1-1/4 x 7 UNC connecting threads are standard.

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number ETN 2001 PSA
Product Name Wet and Dry Diamond Core Drill
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753807 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details
6
Specs
Power 1600 watts
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details
18V Impact Driver - P236 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Weight 2.55 lbs (1.16 kg)
View Details
HR2475 - 1" D-Handle Rotary Hammer; Accepts SDS-PLUS Bits - HR2475 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 16.88 inch (429 mm)
View Details