CS UNITEC Portable Magnetic Drilling Machine CSU 50RL

Description
• Variable-speed control in two gears • Ideal for drilling, tapping and countersinking • Compact height of 16-1/2" • Lightweight and portable at 29 lbs. • Strong 10.5 Amp reversible motor • HD dual-coil magnet has holding strength of 3750 lbs. • Easy "twist and lock" keyless arbor • Drills up to 2" dia. holes with Annular Cutters • Optional Power Assist to maintain maximum RPM under full load • One-year warranty
Description
• Variable-speed control in two gears • Ideal for drilling, tapping and countersinking • Compact height of 16-1/2" • Lightweight and portable at 29 lbs. • Strong 10.5 Amp reversible motor • HD dual-coil magnet has holding strength of 3750 lbs. • Easy "twist and lock" keyless arbor • Drills up to 2" dia. holes with Annular Cutters • Optional Power Assist to maintain maximum RPM under full load • One-year warranty

Suppliers

Company
Product
Description
Supplier Links
Portable Magnetic Drilling Machine - CSU 50RL - CS UNITEC
Norwalk, CT, USA
Portable Magnetic Drilling Machine
CSU 50RL
Portable Magnetic Drilling Machine CSU 50RL
• Variable-speed control in two gears • Ideal for drilling, tapping and countersinking • Compact height of 16-1/2" • Lightweight and portable at 29 lbs. • Strong 10.5 Amp reversible motor • HD dual-coil magnet has holding strength of 3750 lbs. • Easy "twist and lock" keyless arbor • Drills up to 2" dia. holes with Annular Cutters • Optional Power Assist to maintain maximum RPM under full load • One-year warranty

• Variable-speed control in two gears
• Ideal for drilling, tapping and countersinking
• Compact height of 16-1/2"
• Lightweight and portable at 29 lbs.
• Strong 10.5 Amp reversible motor
• HD dual-coil magnet has holding strength of 3750 lbs.
• Easy "twist and lock" keyless arbor
• Drills up to 2" dia. holes with Annular Cutters
• Optional Power Assist to maintain maximum RPM under full load
• One-year warranty

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number CSU 50RL
Product Name Portable Magnetic Drilling Machine
Power Power Tools; Electrical
Type Inline
Features Multiple Speed Settings
Length 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 288823 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Rotary Drill
Standards RoHS Compliant
View Details
Drill with Collet, Power Output: 200 W (.27 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Length 7.17 to 7.64 inch (182 to 194 mm)
View Details
DP4000 - 1/2" Drill - DP4000 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Length 12 inch (305 mm)
View Details
Portable Magnetic Drilling Machine - HB-4400 - CS UNITEC
Specs
Power Power Tools; Pneumatic Tool
Type Inline
Features Multiple Speed Settings
View Details