2708-20 -- ELECTRIC PORTABLE DRILL
Milwaukee Electric Tool Corporation
Electric Portable Drill
2708-20
Description
CORDLESS, RIGHT ANGLE TYPE
6.9 LB WEIGHT
0 TO 1200 RPM SPEED RATING
1 SPEED OPTION
1-1/4 INCH (AUGER BIT), 2 INCH (SELF-FEED BIT) CHUCK CAPACITY
KEYLESS CHUCK TYPE
M18 FUEL[TM], HOLE HAWG[R], QUIK-LOK[TM] BRAND
LENGTH 17
BATTERY VOLTAGE (V) 18 VOLT
-
Milwaukee Electric Tool Corporation
Description
CORDLESS, RIGHT ANGLE TYPE
6.9 LB WEIGHT
0 TO 1200 RPM SPEED RATING
1 SPEED OPTION
1-1/4 INCH (AUGER BIT), 2 INCH (SELF-FEED BIT) CHUCK CAPACITY
KEYLESS CHUCK TYPE
M18 FUEL[TM], HOLE HAWG[R], QUIK-LOK[TM] BRAND
LENGTH 17
BATTERY VOLTAGE (V) 18 VOLT
Suppliers
CORDLESS, RIGHT ANGLE TYPE
6.9 LB WEIGHT
0 TO 1200 RPM SPEED RATING
1 SPEED OPTION
1-1/4 INCH (AUGER BIT), 2 INCH (SELF-FEED BIT) CHUCK CAPACITY
KEYLESS CHUCK TYPE
M18 FUEL[TM], HOLE HAWG[R], QUIK-LOK[TM] BRAND
LENGTH 17
BATTERY VOLTAGE (V) 18 VOLT
- CORDLESS, RIGHT ANGLE TYPE
- 6.9 LB WEIGHT
- 0 TO 1200 RPM SPEED RATING
- 1 SPEED OPTION
- 1-1/4 INCH (AUGER BIT), 2 INCH (SELF-FEED BIT) CHUCK CAPACITY
- KEYLESS CHUCK TYPE
- M18 FUEL[TM], HOLE HAWG[R], QUIK-LOK[TM] BRAND
- LENGTH 17
- BATTERY VOLTAGE (V) 18 VOLT
Supplier's Site
Technical Specifications
|
Product Category
|
Hand Drills |
|
Product Number
|
2708-20 |
|
Product Name
|
Electric Portable Drill |
|
Power
|
Power Tools; Electrical
|
|
Type
|
Right Angle
|
|
Features
|
Battery-Powered
|
|
Chuck Size
|
1.25 to 2 inch (31.75 to 50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Power Tools; Electrical
Type
Specialty / Other; Pillar drill
Standards
RoHS Compliant
View Details
Power
Power Tools
Features
Battery-Powered
Standards
RoHS Compliant
View Details
DEWALT Industrial Tool Co.
Power
Power Tools
Features
Battery-Powered
Standards
RoHS Compliant
View Details
Milwaukee Electric Tool Corporation
Power
Power Tools; Electrical
Type
Right Angle
Features
Battery-Powered; Multiple Speed Settings
View Details