CS UNITEC MAGNUM® FLEECE TOP Flap Disc 96715

Description
The MAGNUM® FLEECE TOP is a versatile fleece disc for surface conditioning, fine finishing and polishing, offering up to eight times the service life of traditional fleece and SC discs. Its range of uses is impressive. The FLEECE TOP is an ideal disc for metalworking that requires fine grinding and pre-polishing to a uniform clean finish, and it is effective at descaling and removing oxidation, scratches, rust, burrs and paint. It replaces a wire brush, abrasive paper and grinding rubbers and is self cleaning, with a special mixture that prevents glazing and loading. The foamed fleece ring is approx. 5/8” thick. This highly compressed quantity of fleece material ensures an extra-long service life.
Datasheet
Description
The MAGNUM® FLEECE TOP is a versatile fleece disc for surface conditioning, fine finishing and polishing, offering up to eight times the service life of traditional fleece and SC discs. Its range of uses is impressive. The FLEECE TOP is an ideal disc for metalworking that requires fine grinding and pre-polishing to a uniform clean finish, and it is effective at descaling and removing oxidation, scratches, rust, burrs and paint. It replaces a wire brush, abrasive paper and grinding rubbers and is self cleaning, with a special mixture that prevents glazing and loading. The foamed fleece ring is approx. 5/8” thick. This highly compressed quantity of fleece material ensures an extra-long service life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAGNUM® FLEECE TOP Flap Disc - 96715 - CS UNITEC
Norwalk, CT, USA
MAGNUM® FLEECE TOP Flap Disc
96715
MAGNUM® FLEECE TOP Flap Disc 96715
The MAGNUM® FLEECE TOP is a versatile fleece disc for surface conditioning, fine finishing and polishing, offering up to eight times the service life of traditional fleece and SC discs. Its range of uses is impressive. The FLEECE TOP is an ideal disc for metalworking that requires fine grinding and pre-polishing to a uniform clean finish, and it is effective at descaling and removing oxidation, scratches, rust, burrs and paint. It replaces a wire brush, abrasive paper and grinding rubbers and is self cleaning, with a special mixture that prevents glazing and loading. The foamed fleece ring is approx. 5/8” thick. This highly compressed quantity of fleece material ensures an extra-long service life.

The MAGNUM® FLEECE TOP is a versatile fleece disc for surface conditioning, fine finishing and polishing, offering up to eight times the service life of traditional fleece and SC discs. Its range of uses is impressive. The FLEECE TOP is an ideal disc for metalworking that requires fine grinding and pre-polishing to a uniform clean finish, and it is effective at descaling and removing oxidation, scratches, rust, burrs and paint. It replaces a wire brush, abrasive paper and grinding rubbers and is self cleaning, with a special mixture that prevents glazing and loading. The foamed fleece ring is approx. 5/8” thick. This highly compressed quantity of fleece material ensures an extra-long service life.

Supplier's Site Datasheet

Technical Specifications

  CS UNITEC
Product Category Abrasive Discs
Product Number 96715
Product Name MAGNUM® FLEECE TOP Flap Disc
Disc / Backing Type Coated Sponge or Foam
Unlock Full Specs
to access all available technical data

Similar Products

Norton Masonry A Type 01/41 Circular Saw Cut-Off Wheel - 07660789000 - 07660789000 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 6.50 inch (165 mm)
Type Aluminum Oxide
View Details
Abrasive Wheels - 302960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.36 inch (60 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 60 # or Microns
View Details
TOPCUT™ Sanding Discs -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Finishing and Deburring; Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
PLANTEX® Cool Top® Flap Disc - 93644 - CS UNITEC
Specs
Disc / Backing Type Hemp Fiber
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Stainless Steel
Mounting Handheld
View Details