CS UNITEC PLANTEX® Cool Top® Flap Disc 93644

Description
The PLANTEX® high-tech compound is becoming the standard flap disc for many companies. It is fiberglass free and provides excellent performance and service life. PLANTEX® also protects the environment and precious resources. The result: The PLANTEX® COOL TOP® high-tech compound has been specifically developed for grinding stainless steel. A new abrasive fabric with additional top-size coating improves grinding performance and service life and also provides additional cooling. Discs can be changed in seconds, without tools, using the EASY-LOCK clamping nut.
Datasheet
Description
The PLANTEX® high-tech compound is becoming the standard flap disc for many companies. It is fiberglass free and provides excellent performance and service life. PLANTEX® also protects the environment and precious resources. The result: The PLANTEX® COOL TOP® high-tech compound has been specifically developed for grinding stainless steel. A new abrasive fabric with additional top-size coating improves grinding performance and service life and also provides additional cooling. Discs can be changed in seconds, without tools, using the EASY-LOCK clamping nut.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLANTEX® Cool Top® Flap Disc - 93644 - CS UNITEC
Norwalk, CT, USA
PLANTEX® Cool Top® Flap Disc
93644
PLANTEX® Cool Top® Flap Disc 93644
The PLANTEX® high-tech compound is becoming the standard flap disc for many companies. It is fiberglass free and provides excellent performance and service life. PLANTEX® also protects the environment and precious resources. The result: The PLANTEX® COOL TOP® high-tech compound has been specifically developed for grinding stainless steel. A new abrasive fabric with additional top-size coating improves grinding performance and service life and also provides additional cooling. Discs can be changed in seconds, without tools, using the EASY-LOCK clamping nut.

The PLANTEX® high-tech compound is becoming the standard flap disc for many companies. It is fiberglass free and provides excellent performance and service life. PLANTEX® also protects the environment and precious resources.

The result: The PLANTEX® COOL TOP® high-tech compound has been specifically developed for grinding stainless steel.

A new abrasive fabric with additional top-size coating improves grinding performance and service life and also provides additional cooling. Discs can be changed in seconds, without tools, using the EASY-LOCK clamping nut.

Supplier's Site Datasheet

Technical Specifications

  CS UNITEC
Product Category Abrasive Discs
Product Number 93644
Product Name PLANTEX® Cool Top® Flap Disc
Disc / Backing Type Hemp Fiber
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Course Surface Conditioning Disc - 08834163540 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
Abrasive Discs - 2794930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Pipeline Construction Grinding Wheels - PIPEFITTER™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 4.50 to 9.00 inch (114 to 229 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details
PTX Fleece (Nonwoven) Wheel - 47402 - CS UNITEC
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Woodworking
Mounting Handheld
View Details