Walter Surface Technologies TOPCUT™ Sanding Discs

Description
TOPCUT™ sanding discs are now 50% faster than before, with a longer working life to help you maximize the efficiency of your sanding processes. Designed using longer lasting abrasive grains, TOPCUT™ is ideal for finishing applications on stainless steel, and can maximize your stock removal in any given application. Cooler sanding also guarantee your metal will not overheat, helping to preserve it and resulting in a beautiful finished product. Features Abrasive grains applied by electrostatic process High strength heat resistant bond for longest life Provide consistent quality finishes Zirconium grain to remove more material faster Applications For grinding and blending For surface cleaning and finishing For toughest weld removal
Description
TOPCUT™ sanding discs are now 50% faster than before, with a longer working life to help you maximize the efficiency of your sanding processes. Designed using longer lasting abrasive grains, TOPCUT™ is ideal for finishing applications on stainless steel, and can maximize your stock removal in any given application. Cooler sanding also guarantee your metal will not overheat, helping to preserve it and resulting in a beautiful finished product. Features Abrasive grains applied by electrostatic process High strength heat resistant bond for longest life Provide consistent quality finishes Zirconium grain to remove more material faster Applications For grinding and blending For surface cleaning and finishing For toughest weld removal

Suppliers

Company
Product
Description
Supplier Links
TOPCUT™ Sanding Discs -  - Walter Surface Technologies
Windsor, CT, USA
TOPCUT™ Sanding Discs
TOPCUT™ Sanding Discs
TOPCUT™ sanding discs are now 50% faster than before, with a longer working life to help you maximize the efficiency of your sanding processes. Designed using longer lasting abrasive grains, TOPCUT™ is ideal for finishing applications on stainless steel, and can maximize your stock removal in any given application. Cooler sanding also guarantee your metal will not overheat, helping to preserve it and resulting in a beautiful finished product. Features Abrasive grains applied by electrostatic process High strength heat resistant bond for longest life Provide consistent quality finishes Zirconium grain to remove more material faster Applications For grinding and blending For surface cleaning and finishing For toughest weld removal

TOPCUT™ sanding discs are now 50% faster than before, with a longer working life to help you maximize the efficiency of your sanding processes. Designed using longer lasting abrasive grains, TOPCUT™ is ideal for finishing applications on stainless steel, and can maximize your stock removal in any given application. Cooler sanding also guarantee your metal will not overheat, helping to preserve it and resulting in a beautiful finished product.

Features

  • Abrasive grains applied by electrostatic process
  • High strength heat resistant bond for longest life
  • Provide consistent quality finishes
  • Zirconium grain to remove more material faster

Applications

  • For grinding and blending
  • For surface cleaning and finishing
  • For toughest weld removal
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Abrasive Discs
Product Name TOPCUT™ Sanding Discs
Applications & Materials Abraded Finishing and Deburring; Metalworking
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal A Type 01/41 Small Diameter Cut-Off Wheel >3
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 4.00 inch (102 mm)
Type Aluminum Oxide
View Details
Abrasive Discs - 2795156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
4" x 5/8" 60 Grit Zirconia T29 Flap Disc - DWA8202 - DEWALT Industrial Tool Co.
Specs
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
Type Diamond
View Details