CS UNITEC 12" Pneumatic Core Drilling Machine 2 1328 0050

Description
High-torque 3-speed gearbox for optimal drilling speeds: 300-700-1350 RPM. 1” to 12” bit capacity. Heat-treated gears for long life. Mechanical Slip Clutch protects in case of jamming. 43” tall drill stand with Quick Lock Motor Mount, positive locking knob and wheels. Hand-crank can be mounted on either side of the drill stand. The stand angle is adjustable up to 45°. Built-in Water Swivel. 1-1/4” x 7 UNC Spindle. 5/8” x 11 UNC Adapter (optional).
Description
High-torque 3-speed gearbox for optimal drilling speeds: 300-700-1350 RPM. 1” to 12” bit capacity. Heat-treated gears for long life. Mechanical Slip Clutch protects in case of jamming. 43” tall drill stand with Quick Lock Motor Mount, positive locking knob and wheels. Hand-crank can be mounted on either side of the drill stand. The stand angle is adjustable up to 45°. Built-in Water Swivel. 1-1/4” x 7 UNC Spindle. 5/8” x 11 UNC Adapter (optional).

Suppliers

Company
Product
Description
Supplier Links
12
Norwalk, CT, USA
12" Pneumatic Core Drilling Machine
2 1328 0050
12" Pneumatic Core Drilling Machine 2 1328 0050
High-torque 3-speed gearbox for optimal drilling speeds: 300-700-1350 RPM. 1” to 12” bit capacity. Heat-treated gears for long life. Mechanical Slip Clutch protects in case of jamming. 43” tall drill stand with Quick Lock Motor Mount, positive locking knob and wheels. Hand-crank can be mounted on either side of the drill stand. The stand angle is adjustable up to 45°. Built-in Water Swivel. 1-1/4” x 7 UNC Spindle. 5/8” x 11 UNC Adapter (optional).
  • High-torque 3-speed gearbox for optimal drilling speeds: 300-700-1350 RPM.
  • 1” to 12” bit capacity.
  • Heat-treated gears for long life.
  • Mechanical Slip Clutch protects in case of jamming.
  • 43” tall drill stand with Quick Lock Motor Mount,
    positive locking knob and wheels.
  • Hand-crank can be mounted on either side of the drill stand. The stand angle is adjustable up to 45°.
  • Built-in Water Swivel.
  • 1-1/4” x 7 UNC Spindle.
  • 5/8” x 11 UNC Adapter (optional).
Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number 2 1328 0050
Product Name 12" Pneumatic Core Drilling Machine
Power 2800 watts
Unlock Full Specs
to access all available technical data

Similar Products

Impact Drivers - 2765883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools
View Details
6408K - 3/8" Drill - 6408K - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Length 10.28 inch (261 mm)
Amps 4.9 amps
View Details
Portable Magnetic Drilling Machine - CSU 50RL - CS UNITEC
Specs
Power Power Tools; Electrical
Type Inline
Features Multiple Speed Settings
View Details
Electric Portable Drill - 1663-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Features Multiple Speed Settings
Chuck Size 0.5000 inch (12.7 mm)
View Details