0101-20 -- ELECTRIC PORTABLE DRILL
Milwaukee Electric Tool Corporation
Electric Portable Drill
0101-20
Description
PISTOL GRIP TYPE
120 VAC INPUT SUPPLY RATING
7 AMPERE CURRENT RATING
0 TO 4000 RPM SPEED RATING
ONE SPEED OPTION
3/8 INCH-24 TPI SPINDLE SIZE
YES REVERSIBLE
1/4 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
MAGNUM[R] BRAND
LENGTH 10.2 INCH
INCLUDES QUICK-LOK CORD, KEYED CHUCK
-
Milwaukee Electric Tool Corporation
Datasheet
Description
PISTOL GRIP TYPE
120 VAC INPUT SUPPLY RATING
7 AMPERE CURRENT RATING
0 TO 4000 RPM SPEED RATING
ONE SPEED OPTION
3/8 INCH-24 TPI SPINDLE SIZE
YES REVERSIBLE
1/4 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
MAGNUM[R] BRAND
LENGTH 10.2 INCH
INCLUDES QUICK-LOK CORD, KEYED CHUCK
Datasheet
Suppliers
PISTOL GRIP TYPE
120 VAC INPUT SUPPLY RATING
7 AMPERE CURRENT RATING
0 TO 4000 RPM SPEED RATING
ONE SPEED OPTION
3/8 INCH-24 TPI SPINDLE SIZE
YES REVERSIBLE
1/4 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
MAGNUM[R] BRAND
LENGTH 10.2 INCH
INCLUDES QUICK-LOK CORD, KEYED CHUCK
- PISTOL GRIP TYPE
- 120 VAC INPUT SUPPLY RATING
- 7 AMPERE CURRENT RATING
- 0 TO 4000 RPM SPEED RATING
- ONE SPEED OPTION
- 3/8 INCH-24 TPI SPINDLE SIZE
- YES REVERSIBLE
- 1/4 INCH CHUCK CAPACITY
- KEYED CHUCK TYPE
- MAGNUM[R] BRAND
- LENGTH 10.2 INCH
- INCLUDES QUICK-LOK CORD, KEYED CHUCK
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hand Drills |
|
Product Number
|
0101-20 |
|
Product Name
|
Electric Portable Drill |
|
Power
|
Power Tools; Electrical
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Power Tools; Electrical
Type
Specialty / Other; Chuck Guard
Standards
RoHS Compliant
View Details
Milwaukee Electric Tool Corporation
Power
Power Tools
Chuck Size
0.3752 inch (9.53 mm)
RPM
0.0 to 2500 rpm
View Details
DEWALT Industrial Tool Co.
Power
Power Tools; Electrical
Type
Rotary Hammer
Features
Multiple Clutch Settings; Multiple Speed Settings
View Details
Power
Power Tools; Electrical
Type
Pistol Grip
Length
12 inch (305 mm)
View Details