Milwaukee Electric Tool Corporation Electric Portable Drill 1663-20

Description
PIPE HANDLE TYPE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 115 TO 450 RPM SPEED RATING VARIABLE SPEED OPTION 5/8 INCH-16 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE LENGTH 12-1/4 INCH INCLUDES 3-WIRE QUIK-LOK CORD SET
Datasheet
Description
PIPE HANDLE TYPE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 115 TO 450 RPM SPEED RATING VARIABLE SPEED OPTION 5/8 INCH-16 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE LENGTH 12-1/4 INCH INCLUDES 3-WIRE QUIK-LOK CORD SET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 1663-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
1663-20
Electric Portable Drill 1663-20
PIPE HANDLE TYPE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 115 TO 450 RPM SPEED RATING VARIABLE SPEED OPTION 5/8 INCH-16 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE LENGTH 12-1/4 INCH INCLUDES 3-WIRE QUIK-LOK CORD SET
  • PIPE HANDLE TYPE
  • 120 VAC INPUT SUPPLY RATING
  • 7 AMPERE CURRENT RATING
  • 115 TO 450 RPM SPEED RATING
  • VARIABLE SPEED OPTION
  • 5/8 INCH-16 TPI SPINDLE SIZE
  • YES REVERSIBLE
  • 1/2 INCH CHUCK CAPACITY
  • KEYED CHUCK TYPE
  • LENGTH 12-1/4 INCH
  • INCLUDES 3-WIRE QUIK-LOK CORD SET
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 1663-20
Product Name Electric Portable Drill
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
DF010DSE - 7.2V Lithium-Ion Cordless 1/4" Hex Driver-Drill Kit with Auto-Stop Clutch - DF010DSE - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip; Rotary Hammer
Features Battery-Powered
View Details
Air Rotary Hammer Drill 2
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip; Rotary Hammer
Features Second Handle
View Details
Electric Portable Drill - 0302-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Type Pistol Grip
Chuck Size 0.5000 inch (12.7 mm)
View Details