CS UNITEC 6" Pneumatic Core Drilling Machine 2 1335 0010 SV

Description
Standard Equipment: • Safety Slip Clutch. • 3-Speed Mechanical Gear Box with heat-treated gears. • Built-in Water Swivel. • 1-1/4" x 7 UNC Spindle. • 5/8" x 11 UNC Adapter. • 360° Rotatable Side Handle. • Centering Aid P/N 2 1315 6800.
Description
Standard Equipment: • Safety Slip Clutch. • 3-Speed Mechanical Gear Box with heat-treated gears. • Built-in Water Swivel. • 1-1/4" x 7 UNC Spindle. • 5/8" x 11 UNC Adapter. • 360° Rotatable Side Handle. • Centering Aid P/N 2 1315 6800.

Suppliers

Company
Product
Description
Supplier Links
6
Norwalk, CT, USA
6" Pneumatic Core Drilling Machine
2 1335 0010 SV
6" Pneumatic Core Drilling Machine 2 1335 0010 SV
Standard Equipment: • Safety Slip Clutch. • 3-Speed Mechanical Gear Box with heat-treated gears. • Built-in Water Swivel. • 1-1/4" x 7 UNC Spindle. • 5/8" x 11 UNC Adapter. • 360° Rotatable Side Handle. • Centering Aid P/N 2 1315 6800.

Standard Equipment:
• Safety Slip Clutch.
• 3-Speed Mechanical Gear Box with heat-treated gears.
• Built-in Water Swivel.
• 1-1/4" x 7 UNC Spindle.
• 5/8" x 11 UNC Adapter.
• 360° Rotatable Side Handle.
• Centering Aid P/N 2 1315 6800.

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number 2 1335 0010 SV
Product Name 6" Pneumatic Core Drilling Machine
Power 2800 watts
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 1938683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Right Angle; Specialty / Other; Angled
Chuck Size 0.2559 inch (6.5 mm)
View Details
6
Specs
Power 1600 watts
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details
BHR202Z - 18V LXT® Lithium-Ion Cordless 7/8" Rotary Hammer (Tool Only); Accepts SDS-PLUS Bits - BHR202Z - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Features Battery-Powered
View Details
1/2" (13mm) VSR Dual Range Hammerdrill - DW505 - DEWALT Industrial Tool Co.
Specs
Power 650 watts
Type Rotary Hammer
Length 13 inch (330 mm)
View Details