CS UNITEC 6" Hydraulic Core Drilling Machine 2 1317 0030 SV

Description
Industry's first 3-speed hand-held hydraulic core drill. This powerful wet diamond core drill is designed for fast, accurate drilling in concrete, reinforced concrete and other masonry materials. Use it hand-held up to 3" diameter or mounted in a drill stand up to 6" diameter. The hydraulic motor operates at 2000 PSI oil pressure. The required flow is 6 GPM. Additional flow is automatically by-passed back to the tank up to a maximum input of 13 GPM. The hydraulic core drill incorporates a safety slip clutch and water swivel. 5/8" x 11 UNC and 1-1/4" x 7 UNC and G 1/2" connecting threads are standard.
Description
Industry's first 3-speed hand-held hydraulic core drill. This powerful wet diamond core drill is designed for fast, accurate drilling in concrete, reinforced concrete and other masonry materials. Use it hand-held up to 3" diameter or mounted in a drill stand up to 6" diameter. The hydraulic motor operates at 2000 PSI oil pressure. The required flow is 6 GPM. Additional flow is automatically by-passed back to the tank up to a maximum input of 13 GPM. The hydraulic core drill incorporates a safety slip clutch and water swivel. 5/8" x 11 UNC and 1-1/4" x 7 UNC and G 1/2" connecting threads are standard.

Suppliers

Company
Product
Description
Supplier Links
6
Norwalk, CT, USA
6" Hydraulic Core Drilling Machine
2 1317 0030 SV
6" Hydraulic Core Drilling Machine 2 1317 0030 SV
Industry's first 3-speed hand-held hydraulic core drill. This powerful wet diamond core drill is designed for fast, accurate drilling in concrete, reinforced concrete and other masonry materials. Use it hand-held up to 3" diameter or mounted in a drill stand up to 6" diameter. The hydraulic motor operates at 2000 PSI oil pressure. The required flow is 6 GPM. Additional flow is automatically by-passed back to the tank up to a maximum input of 13 GPM. The hydraulic core drill incorporates a safety slip clutch and water swivel. 5/8" x 11 UNC and 1-1/4" x 7 UNC and G 1/2" connecting threads are standard.

Industry's first 3-speed hand-held hydraulic core drill.

This powerful wet diamond core drill is designed for fast, accurate drilling in concrete, reinforced concrete and other masonry materials. Use it hand-held up to 3" diameter or mounted in a drill stand up to 6" diameter.

The hydraulic motor operates at 2000 PSI oil pressure. The required flow is 6 GPM. Additional flow is automatically by-passed back to the tank up to a maximum input of 13 GPM.

The hydraulic core drill incorporates a safety slip clutch and water swivel. 5/8" x 11 UNC and 1-1/4" x 7 UNC and G 1/2" connecting threads are standard.

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number 2 1317 0030 SV
Product Name 6" Hydraulic Core Drilling Machine
Power 2800 watts
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
LXPH01 - 18V LXT® Lithium-Ion Cordless 1/2” Hammer Driver-Drill Kit - LXPH01 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Features Battery-Powered
View Details
2" SDS Max Combination Hammer with SHOCKS - Active Vibration Control® & 2 Stage Clutch - D25762K - DEWALT Industrial Tool Co.
Specs
Power Power Tools
Type Rotary Hammer
Length 23 inch (584 mm)
View Details
Morse Taper Drills w/ Feed Spindle - 2 2502* - CS UNITEC
Specs
Power Power Tools; Pneumatic Tool
Type Inline
Length 26.5 inch (673 mm)
View Details