DEWALT Industrial Tool Co. 2" SDS Max Combination Hammer with SHOCKS - Active Vibration Control® & 2 Stage Clutch D25762K

Description
Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature. 2-stage clutch for maximum control in bind-up situations. A Perform and Protect feature. 15 ft-lbs of impact energy provides maximum performance in drilling & chipping 15 Amp motor provides maximum overload protection & power Electronic Variable Speed allows the user to control the speed of drilling or chipping while maintaining speed under load. Rear handle mount means less bending over when using tool in down drilling applications Trigger lock on reduces user fatigue while chipping Electronic Soft Start provides the user more control when the trigger is pulled. Modular design allows easy access to switch, motor, cordset, brushes and gear case for ease of service
Description
Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature. 2-stage clutch for maximum control in bind-up situations. A Perform and Protect feature. 15 ft-lbs of impact energy provides maximum performance in drilling & chipping 15 Amp motor provides maximum overload protection & power Electronic Variable Speed allows the user to control the speed of drilling or chipping while maintaining speed under load. Rear handle mount means less bending over when using tool in down drilling applications Trigger lock on reduces user fatigue while chipping Electronic Soft Start provides the user more control when the trigger is pulled. Modular design allows easy access to switch, motor, cordset, brushes and gear case for ease of service

Suppliers

Company
Product
Description
Supplier Links
2" SDS Max Combination Hammer with SHOCKS - Active Vibration Control® & 2 Stage Clutch - D25762K - DEWALT Industrial Tool Co.
Baltimore, MD, USA
2" SDS Max Combination Hammer with SHOCKS - Active Vibration Control® & 2 Stage Clutch
D25762K
2" SDS Max Combination Hammer with SHOCKS - Active Vibration Control® & 2 Stage Clutch D25762K
Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature. 2-stage clutch for maximum control in bind-up situations. A Perform and Protect feature. 15 ft-lbs of impact energy provides maximum performance in drilling & chipping 15 Amp motor provides maximum overload protection & power Electronic Variable Speed allows the user to control the speed of drilling or chipping while maintaining speed under load. Rear handle mount means less bending over when using tool in down drilling applications Trigger lock on reduces user fatigue while chipping Electronic Soft Start provides the user more control when the trigger is pulled. Modular design allows easy access to switch, motor, cordset, brushes and gear case for ease of service

Product Features

  • SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature.
  • 2-stage clutch for maximum control in bind-up situations. A Perform and Protect feature.
  • 15 ft-lbs of impact energy provides maximum performance in drilling & chipping
  • 15 Amp motor provides maximum overload protection & power
  • Electronic Variable Speed allows the user to control the speed of drilling or chipping while maintaining speed under load.
  • Rear handle mount means less bending over when using tool in down drilling applications
  • Trigger lock on reduces user fatigue while chipping
  • Electronic Soft Start provides the user more control when the trigger is pulled.
  • Modular design allows easy access to switch, motor, cordset, brushes and gear case for ease of service
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number D25762K
Product Name 2" SDS Max Combination Hammer with SHOCKS - Active Vibration Control® & 2 Stage Clutch
Power Power Tools
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 126775 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Magnetic Core Drill
RPM 520 rpm
View Details
Drill with Chuck, Power Output: 200 W (.27 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.0197 to 0.2362 inch (0.5000 to 6 mm)
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
3/8" (10mm) VSR Drill with Keyless Chuck - DW222 - DEWALT Industrial Tool Co.
Specs
Power 520 watts
Type Pistol Grip
Chuck Size 0.3750 inch (9.52 mm)
View Details