CS UNITEC Morse Taper Drills w/ Feed Spindle 2 2502*

Description
High-torque reversible drilling and tapping machines • High-torque reversible drilling, tapping and threading machines. • Ideal for drilling, reaming, tube rolling, tube expanding and tapping. • Use for special applications including mills, spindles, slides, controllers, pipe tapping, valve turning and more. • Drill chucks and Morse Taper arbors. • Special OEM air motors available on request. • One-year warranty.
Description
High-torque reversible drilling and tapping machines • High-torque reversible drilling, tapping and threading machines. • Ideal for drilling, reaming, tube rolling, tube expanding and tapping. • Use for special applications including mills, spindles, slides, controllers, pipe tapping, valve turning and more. • Drill chucks and Morse Taper arbors. • Special OEM air motors available on request. • One-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Morse Taper Drills w/ Feed Spindle - 2 2502* - CS UNITEC
Norwalk, CT, USA
Morse Taper Drills w/ Feed Spindle
2 2502*
Morse Taper Drills w/ Feed Spindle 2 2502*
High-torque reversible drilling and tapping machines • High-torque reversible drilling, tapping and threading machines. • Ideal for drilling, reaming, tube rolling, tube expanding and tapping. • Use for special applications including mills, spindles, slides, controllers, pipe tapping, valve turning and more. • Drill chucks and Morse Taper arbors. • Special OEM air motors available on request. • One-year warranty.

High-torque reversible drilling and tapping machines
• High-torque reversible drilling, tapping and threading machines.
• Ideal for drilling, reaming, tube rolling, tube expanding and tapping.
• Use for special applications including mills, spindles, slides, controllers, pipe tapping, valve turning and more.
• Drill chucks and Morse Taper arbors.
• Special OEM air motors available on request.
• One-year warranty.

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number 2 2502*
Product Name Morse Taper Drills w/ Feed Spindle
Power Power Tools; Pneumatic Tool
Type Inline
Length 26.5 inch (673 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Drills - 539700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Ratchet
Chuck Size 0.3937 inch (10 mm)
View Details
6
Specs
Power 2800 watts
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details
Keyless Reversible Air Drill - XT401000 - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
1" D-Handle SDS Rotary Hammer Kit - D25223K - DEWALT Industrial Tool Co.
Specs
Power Power Tools
Type Rotary Hammer
Length 17.7 inch (450 mm)
View Details