CO2Meter.com TecWeld Oxygen and Carbon Dioxide Weld Purge Monitor TS-302

Description
The TecPen Oxygen and Carbon Dioxide Weld Purge Monitor is designed to provide accurate measurements down to 0% oxygen and up to 100% carbon dioxide when back purging with argon and CO2 gas mix during welding. This portable O2 and CO2 analyzer will verify that there is no oxygen during argon back purging for TIG welding, or argon CO2 blend for MIG welding. Features: Provides accurate measurements down to 0% O2 Measures CO2 levels up to 100% Prevents welding defects Can be used immediately, does not require warm-up time Data logging capabilities with USB transfer for Quality Control/Inspection Ideal for MIG/TIG welders and industrial applications or environments Models TS-300 - TecWeld 0-2,000ppm Oxygen TS-302 - TecWeld O2 + CO2 Weld Purge Monitor
Request a Quote
Description
The TecPen Oxygen and Carbon Dioxide Weld Purge Monitor is designed to provide accurate measurements down to 0% oxygen and up to 100% carbon dioxide when back purging with argon and CO2 gas mix during welding. This portable O2 and CO2 analyzer will verify that there is no oxygen during argon back purging for TIG welding, or argon CO2 blend for MIG welding. Features: Provides accurate measurements down to 0% O2 Measures CO2 levels up to 100% Prevents welding defects Can be used immediately, does not require warm-up time Data logging capabilities with USB transfer for Quality Control/Inspection Ideal for MIG/TIG welders and industrial applications or environments Models TS-300 - TecWeld 0-2,000ppm Oxygen TS-302 - TecWeld O2 + CO2 Weld Purge Monitor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TecWeld Oxygen and Carbon Dioxide Weld Purge Monitor -  - CO2Meter.com
Ormond Beach, FL, United States
TecWeld Oxygen and Carbon Dioxide Weld Purge Monitor
TecWeld Oxygen and Carbon Dioxide Weld Purge Monitor
The TecPen Oxygen and Carbon Dioxide Weld Purge Monitor is designed to provide accurate measurements down to 0% oxygen and up to 100% carbon dioxide when back purging with argon and CO2 gas mix during welding. This portable O2 and CO2 analyzer will verify that there is no oxygen during argon back purging for TIG welding, or argon CO2 blend for MIG welding. Features: Provides accurate measurements down to 0% O2 Measures CO2 levels up to 100% Prevents welding defects Can be used immediately, does not require warm-up time Data logging capabilities with USB transfer for Quality Control/Inspection Ideal for MIG/TIG welders and industrial applications or environments Models TS-300 - TecWeld 0-2,000ppm Oxygen TS-302 - TecWeld O2 + CO2 Weld Purge Monitor

The TecPen Oxygen and Carbon Dioxide Weld Purge Monitor is designed to provide accurate measurements down to 0% oxygen and up to 100% carbon dioxide when back purging with argon and CO2 gas mix during welding. This portable O2 and CO2 analyzer will verify that there is no oxygen during argon back purging for TIG welding, or argon CO2 blend for MIG welding.

Features:

  • Provides accurate measurements down to 0% O2
  • Measures CO2 levels up to 100%
  • Prevents welding defects
  • Can be used immediately, does not require warm-up time
  • Data logging capabilities with USB transfer for Quality Control/Inspection
  • Ideal for MIG/TIG welders and industrial applications or environments

Models

  • TS-300 - TecWeld 0-2,000ppm Oxygen
  • TS-302 - TecWeld O2 + CO2 Weld Purge Monitor
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name TecWeld Oxygen and Carbon Dioxide Weld Purge Monitor
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

LOX-O2 UV Flux 25% Oxygen Smart Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types O2; (0.1 to 25% O2)
Number of Gases Monitored Single
View Details
SBrH-5A Cubic 5% Methyl Bromide Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types Methane (CH4) / Natural Gas; (0-5% Vol)
Electrical Outputs Voltage
View Details
CozIR®-LP Miniature 5,000ppm NDIR CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-5,000ppm CO2)
Number of Gases Monitored Single
View Details
H2S-A1 Alphasense 1% Hydrogen Sulfide Sensor -  - CO2Meter.com
Specs
Gas Types (H2S-A1 Alphasense 1% Hydrogen Sulfide Sensor)
Number of Gases Monitored Single
View Details