CO2Meter.com 004-0-0013 S8 Miniature 10,000 ppm CO2 Sensor 004-0-0013

Description
The S8 Miniature 10,000 ppm (1%) Sensor 004-0-0013 (formerly known as SE-0119) is designed to be used as a safety switch for indoor fresh air control and alarm applications like portable heaters or fresh air ventilation in cars. Features Low Power, Small Footprint Design Individually Calibrated Automatic Background Calibration (ABC) Industry-Standard UART Communication Models 004-0-0013: S8 10,000 ppm CO2 Sensor - pinless design for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0177: S8 10,000 ppm CO2 Sensor Development Kit - Contact us directly for wholesale pricing on large quantities of this product. CM-200: Sensor Development Kit - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on GitHub to build your own application or for OEM batch testing/configuratio n. Order the sensor(s) on this page, then order the Devkit here.
Request a Quote
Description
The S8 Miniature 10,000 ppm (1%) Sensor 004-0-0013 (formerly known as SE-0119) is designed to be used as a safety switch for indoor fresh air control and alarm applications like portable heaters or fresh air ventilation in cars. Features Low Power, Small Footprint Design Individually Calibrated Automatic Background Calibration (ABC) Industry-Standard UART Communication Models 004-0-0013: S8 10,000 ppm CO2 Sensor - pinless design for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0177: S8 10,000 ppm CO2 Sensor Development Kit - Contact us directly for wholesale pricing on large quantities of this product. CM-200: Sensor Development Kit - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on GitHub to build your own application or for OEM batch testing/configuratio n. Order the sensor(s) on this page, then order the Devkit here.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
004-0-0013 S8 Miniature 10,000 ppm CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
004-0-0013 S8 Miniature 10,000 ppm CO2 Sensor
004-0-0013 S8 Miniature 10,000 ppm CO2 Sensor
The S8 Miniature 10,000 ppm (1%) Sensor 004-0-0013 (formerly known as SE-0119) is designed to be used as a safety switch for indoor fresh air control and alarm applications like portable heaters or fresh air ventilation in cars. Features Low Power, Small Footprint Design Individually Calibrated Automatic Background Calibration (ABC) Industry-Standard UART Communication Models 004-0-0013: S8 10,000 ppm CO2 Sensor - pinless design for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0177: S8 10,000 ppm CO2 Sensor Development Kit - Contact us directly for wholesale pricing on large quantities of this product. CM-200: Sensor Development Kit - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on GitHub to build your own application or for OEM batch testing/configuratio n. Order the sensor(s) on this page, then order the Devkit here.

The S8 Miniature 10,000 ppm (1%) Sensor 004-0-0013 (formerly known as SE-0119) is designed to be used as a safety switch for indoor fresh air control and alarm applications like portable heaters or fresh air ventilation in cars.

Features

  • Low Power, Small Footprint Design
  • Individually Calibrated
  • Automatic Background Calibration (ABC)
  • Industry-Standard UART Communication

Models

  • 004-0-0013: S8 10,000 ppm CO2 Sensor - pinless design for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor.
  • CM-0177: S8 10,000 ppm CO2 Sensor Development Kit - Contact us directly for wholesale pricing on large quantities of this product.
  • CM-200: Sensor Development Kit - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on GitHub to build your own application or for OEM batch testing/configuration. Order the sensor(s) on this page, then order the Devkit here.
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name 004-0-0013 S8 Miniature 10,000 ppm CO2 Sensor
Measurement Type Trace
Unlock Full Specs
to access all available technical data

Similar Products

SprintIR®-R 5% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-5%,)
Number of Gases Monitored Single
View Details
CozIR®-Blink Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types (0-2,000 ppm, 0-5000 ppm, 0-1%)
Number of Gases Monitored Single
View Details
030-7-0007 K30 10% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-100,000 ppm (0-10%))
Number of Gases Monitored Single
View Details
CozIR®-LP Miniature 5,000ppm NDIR CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-5,000ppm CO2)
Number of Gases Monitored Single
View Details