CO2Meter.com CozIR®-A 5,000 ppm CO2 Sensor Development Kit

Description
The CozIR®-A 5,000ppm CO2 Sensor Development Kit is designed to monitor carbon dioxide levels indoors. It is ideal for monitoring CO2 in buildings, schools, offices or anywhere indoor air quality is important for personal comfort of the occupants. Features Low Power Consumption 2 measurements per second Sensor Life Expectancy > 15 years Industry-Standard Serial Communication Models CM-0188 CozIR®-A Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging.
Request a Quote
Description
The CozIR®-A 5,000ppm CO2 Sensor Development Kit is designed to monitor carbon dioxide levels indoors. It is ideal for monitoring CO2 in buildings, schools, offices or anywhere indoor air quality is important for personal comfort of the occupants. Features Low Power Consumption 2 measurements per second Sensor Life Expectancy > 15 years Industry-Standard Serial Communication Models CM-0188 CozIR®-A Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CozIR®-A 5,000 ppm CO2 Sensor Development Kit -  - CO2Meter.com
Ormond Beach, FL, United States
CozIR®-A 5,000 ppm CO2 Sensor Development Kit
CozIR®-A 5,000 ppm CO2 Sensor Development Kit
The CozIR®-A 5,000ppm CO2 Sensor Development Kit is designed to monitor carbon dioxide levels indoors. It is ideal for monitoring CO2 in buildings, schools, offices or anywhere indoor air quality is important for personal comfort of the occupants. Features Low Power Consumption 2 measurements per second Sensor Life Expectancy > 15 years Industry-Standard Serial Communication Models CM-0188 CozIR®-A Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging.

The CozIR®-A 5,000ppm CO2 Sensor Development Kit is designed to monitor carbon dioxide levels indoors. It is ideal for monitoring CO2 in buildings, schools, offices or anywhere indoor air quality is important for personal comfort of the occupants.

Features

  • Low Power Consumption
  • 2 measurements per second
  • Sensor Life Expectancy > 15 years
  • Industry-Standard Serial Communication

Models

  • CM-0188 CozIR®-A Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging.
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name CozIR®-A 5,000 ppm CO2 Sensor Development Kit
Measurement Type Trace
Unlock Full Specs
to access all available technical data

Similar Products

Space Pro: Smart CO2, VOC, Temperature, Humidity Monitor for Commercial Buildings -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0 - 100 %)
Number of Gases Monitored Single
View Details
O2-A3 Alphasense 25% 3 Year Oxygen Smart EC Sensor -  - CO2Meter.com
Specs
Gas Types O2; (O2-A3 Alphasense 25% 3 Year Oxygen Smart EC Sensor)
Number of Gases Monitored Single
View Details
SprintIR®-R 5% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-5%,)
Number of Gases Monitored Single
View Details
SJH-5A Cubic 5% Methane Sensor -  - CO2Meter.com
Specs
Gas Types Methane (CH4) / Natural Gas; (SJH-5A Cubic 5% Methane Sensor)
Number of Gases Monitored Single
View Details