CO2Meter.com SJH-5A Cubic 5% Methane Sensor

Description
The SJH-5A Cubic 5% Infrared Methane Gas Sensor detects 0-5% levels of flammable hydrocarbon methane gases in ambient environments. Features Measures 0 to 5% methane by volume Full range linearized and digital signal output Shock-resistant, long-life NDIR sensor Reference channel for self-compensation Build-in temperature and humility compensation to ensure accuracy High humidity alert mechanism, reliable fail-safe operation Auto zero-calibration mechanism available Fast response, no moving parts, high stability, anti-corrosion Meet the explosion-proof level Ex ia IIC T4 Ga, certification No GYB19.1789 Life expectancy > 10 Years Applications Mine, metallurgy, oil & gas LNG gas leakage alarming Gas concentration meter Organic solvent Liquefied gas station Fuel gas transport Models: SJH-5A CH Sensor - Infrared methane gas sensor only, with 'A' housing. SJH-5B CH Sensor - Infrared methane gas sensor with complimentary design and 'B' housing. SJH-5-DK Sensor Development kit. - CU-SJH-5 Sensor on PCB with Serial UART to USB cable, makes it simple to read, graph or data log methane levels using our free GasLab® software.
Request a Quote
Description
The SJH-5A Cubic 5% Infrared Methane Gas Sensor detects 0-5% levels of flammable hydrocarbon methane gases in ambient environments. Features Measures 0 to 5% methane by volume Full range linearized and digital signal output Shock-resistant, long-life NDIR sensor Reference channel for self-compensation Build-in temperature and humility compensation to ensure accuracy High humidity alert mechanism, reliable fail-safe operation Auto zero-calibration mechanism available Fast response, no moving parts, high stability, anti-corrosion Meet the explosion-proof level Ex ia IIC T4 Ga, certification No GYB19.1789 Life expectancy > 10 Years Applications Mine, metallurgy, oil & gas LNG gas leakage alarming Gas concentration meter Organic solvent Liquefied gas station Fuel gas transport Models: SJH-5A CH Sensor - Infrared methane gas sensor only, with 'A' housing. SJH-5B CH Sensor - Infrared methane gas sensor with complimentary design and 'B' housing. SJH-5-DK Sensor Development kit. - CU-SJH-5 Sensor on PCB with Serial UART to USB cable, makes it simple to read, graph or data log methane levels using our free GasLab® software.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SJH-5A Cubic 5% Methane Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
SJH-5A Cubic 5% Methane Sensor
SJH-5A Cubic 5% Methane Sensor
The SJH-5A Cubic 5% Infrared Methane Gas Sensor detects 0-5% levels of flammable hydrocarbon methane gases in ambient environments. Features Measures 0 to 5% methane by volume Full range linearized and digital signal output Shock-resistant, long-life NDIR sensor Reference channel for self-compensation Build-in temperature and humility compensation to ensure accuracy High humidity alert mechanism, reliable fail-safe operation Auto zero-calibration mechanism available Fast response, no moving parts, high stability, anti-corrosion Meet the explosion-proof level Ex ia IIC T4 Ga, certification No GYB19.1789 Life expectancy > 10 Years Applications Mine, metallurgy, oil & gas LNG gas leakage alarming Gas concentration meter Organic solvent Liquefied gas station Fuel gas transport Models: SJH-5A CH Sensor - Infrared methane gas sensor only, with 'A' housing. SJH-5B CH Sensor - Infrared methane gas sensor with complimentary design and 'B' housing. SJH-5-DK Sensor Development kit. - CU-SJH-5 Sensor on PCB with Serial UART to USB cable, makes it simple to read, graph or data log methane levels using our free GasLab® software.

The SJH-5A Cubic 5% Infrared Methane Gas Sensor detects 0-5% levels of flammable hydrocarbon methane gases in ambient environments.

Features

  • Measures 0 to 5% methane by volume
  • Full range linearized and digital signal output
  • Shock-resistant, long-life NDIR sensor
  • Reference channel for self-compensation
  • Build-in temperature and humility compensation to ensure accuracy
  • High humidity alert mechanism, reliable fail-safe operation
  • Auto zero-calibration mechanism available
  • Fast response, no moving parts, high stability, anti-corrosion
  • Meet the explosion-proof level Ex ia IIC T4 Ga, certification No GYB19.1789
  • Life expectancy > 10 Years

Applications

  • Mine, metallurgy, oil & gas
  • LNG gas leakage alarming
  • Gas concentration meter
  • Organic solvent
  • Liquefied gas station
  • Fuel gas transport

Models:

SJH-5A CH Sensor - Infrared methane gas sensor only, with 'A' housing.

SJH-5B CH Sensor - Infrared methane gas sensor with complimentary design and 'B' housing.

SJH-5-DK Sensor Development kit. - CU-SJH-5 Sensor on PCB with Serial UART to USB cable, makes it simple to read, graph or data log methane levels using our free GasLab® software.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name SJH-5A Cubic 5% Methane Sensor
Gas Types Methane (CH4) / Natural Gas; (SJH-5A Cubic 5% Methane Sensor)
Unlock Full Specs
to access all available technical data

Similar Products

O2-A3 Alphasense 25% 3 Year Oxygen Smart EC Sensor -  - CO2Meter.com
Specs
Gas Types O2; (O2-A3 Alphasense 25% 3 Year Oxygen Smart EC Sensor)
Number of Gases Monitored Single
View Details
ExplorIR®-M 100% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-100%)
Number of Gases Monitored Single
View Details
SDK / Sensor Replacement Cables -  - CO2Meter.com
Specs
Gas Types (SDK / Sensor Replacement Cables)
Number of Gases Monitored Single
View Details
033-9-0027 K33 ICB 30% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0 – 300,000 ppm (0-30%))
Number of Gases Monitored Single
View Details