CO2Meter.com Cubic 100% Methane Sensor SJH-100-DK

Description
The 100% NDIR Infrared Methane Gas Sensors by Cubic detects 0-100% levels of flammable methane gases in ambient environments. Features Measures 0 to 100% methane by volume Full range linearized and digital signal output Shock-resistant, long-life NDIR sensor Reference channel for self-compensation Build-in temperature and humility compensation to ensure accuracy High humidity alert mechanism, reliable fail-safe operation Auto zero-calibration mechanism available Fast response, no moving parts, high stability, anti-corrosion Meet the explosion-proof level Ex ia IIC T4 Ga, certification No. GYB19.1789 Life expectancy > 10 Years Applications Mine, metallurgy, oil & gas LNG gas leakage alarming Gas concentration meter Organic solvent Liquefied gas station Fuel gas transport Models SJH-100A - 0-100% methane gas sensor, with 'A' housing. SJH-100B - 0-100% methane gas sensor w/ complimentary design and 'B' housing. SJH-100-DK - 0-100% methane gas sensor and development kit
Request a Quote
Description
The 100% NDIR Infrared Methane Gas Sensors by Cubic detects 0-100% levels of flammable methane gases in ambient environments. Features Measures 0 to 100% methane by volume Full range linearized and digital signal output Shock-resistant, long-life NDIR sensor Reference channel for self-compensation Build-in temperature and humility compensation to ensure accuracy High humidity alert mechanism, reliable fail-safe operation Auto zero-calibration mechanism available Fast response, no moving parts, high stability, anti-corrosion Meet the explosion-proof level Ex ia IIC T4 Ga, certification No. GYB19.1789 Life expectancy > 10 Years Applications Mine, metallurgy, oil & gas LNG gas leakage alarming Gas concentration meter Organic solvent Liquefied gas station Fuel gas transport Models SJH-100A - 0-100% methane gas sensor, with 'A' housing. SJH-100B - 0-100% methane gas sensor w/ complimentary design and 'B' housing. SJH-100-DK - 0-100% methane gas sensor and development kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cubic 100% Methane Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
Cubic 100% Methane Sensor
Cubic 100% Methane Sensor
The 100% NDIR Infrared Methane Gas Sensors by Cubic detects 0-100% levels of flammable methane gases in ambient environments. Features Measures 0 to 100% methane by volume Full range linearized and digital signal output Shock-resistant, long-life NDIR sensor Reference channel for self-compensation Build-in temperature and humility compensation to ensure accuracy High humidity alert mechanism, reliable fail-safe operation Auto zero-calibration mechanism available Fast response, no moving parts, high stability, anti-corrosion Meet the explosion-proof level Ex ia IIC T4 Ga, certification No. GYB19.1789 Life expectancy > 10 Years Applications Mine, metallurgy, oil & gas LNG gas leakage alarming Gas concentration meter Organic solvent Liquefied gas station Fuel gas transport Models SJH-100A - 0-100% methane gas sensor, with 'A' housing. SJH-100B - 0-100% methane gas sensor w/ complimentary design and 'B' housing. SJH-100-DK - 0-100% methane gas sensor and development kit

The 100% NDIR Infrared Methane Gas Sensors by Cubic detects 0-100% levels of flammable methane gases in ambient environments.

Features

  • Measures 0 to 100% methane by volume
  • Full range linearized and digital signal output
  • Shock-resistant, long-life NDIR sensor
  • Reference channel for self-compensation
  • Build-in temperature and humility compensation to ensure accuracy
  • High humidity alert mechanism, reliable fail-safe operation
  • Auto zero-calibration mechanism available
  • Fast response, no moving parts, high stability, anti-corrosion
  • Meet the explosion-proof level Ex ia IIC T4 Ga, certification No. GYB19.1789
  • Life expectancy > 10 Years

Applications

  • Mine, metallurgy, oil & gas
  • LNG gas leakage alarming
  • Gas concentration meter
  • Organic solvent
  • Liquefied gas station
  • Fuel gas transport

Models

  • SJH-100A - 0-100% methane gas sensor, with 'A' housing.
  • SJH-100B - 0-100% methane gas sensor w/ complimentary design and 'B' housing.
  • SJH-100-DK - 0-100% methane gas sensor and development kit
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name Cubic 100% Methane Sensor
Gas Types Methane (CH4) / Natural Gas; (Search Results - Cubic 100% Methane Sensor)
Unlock Full Specs
to access all available technical data

Similar Products

CozIR®-A 10,000 ppm CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-10,000 ppm (parts per million))
Number of Gases Monitored Single
View Details
CozIR®-A 5,000 ppm CO2 Sensor Development Kit -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-5,000 ppm (parts per million))
Number of Gases Monitored Single
View Details
COH-A2 Alphasense 5,000ppm Carbon Monoxide and Hydrogen Sulfide Gas Sensor -  - CO2Meter.com
Specs
Gas Types CO; (COH-A2 Alphasense 5,000ppm Carbon Monoxide and Hydrogen Sulfide Gas Sensor)
Number of Gases Monitored Single
View Details
Nafion Tubing for Gas Sampling Sensors -  - CO2Meter.com
Specs
Gas Types (Nafion Tubing for Gas Sampling Sensors)
Number of Gases Monitored Single
View Details