CO2Meter.com Sensor Tube Cap Adapter for MX Board

Description
The CO2Meter Tube Cap Adapter converts gas sensors from diffusion applications to sampling. These custom tube caps include a ribbon cable to measure barometric pressure, temperature, and % relative humidity from the gas sample. Tube Cap Adapters are customer installed only. Please view the installation video or refer to the Documents tab for instructions. Sensors on MX Smart Boards that can use these tube caps: ExplorIR®-M CO2 100% Sensor on MX Board ExplorIR®-M CO2 20% Sensor on MX Board ExplorIR®-M CO2 5% Sensor on MX Board UV Flux 25% Oxygen Sensor on MX Board Models: TC-4: 3 mm side mounted ports away from sensor TC-5: 3 mm side mounted ports towards sensor
Request a Quote
Description
The CO2Meter Tube Cap Adapter converts gas sensors from diffusion applications to sampling. These custom tube caps include a ribbon cable to measure barometric pressure, temperature, and % relative humidity from the gas sample. Tube Cap Adapters are customer installed only. Please view the installation video or refer to the Documents tab for instructions. Sensors on MX Smart Boards that can use these tube caps: ExplorIR®-M CO2 100% Sensor on MX Board ExplorIR®-M CO2 20% Sensor on MX Board ExplorIR®-M CO2 5% Sensor on MX Board UV Flux 25% Oxygen Sensor on MX Board Models: TC-4: 3 mm side mounted ports away from sensor TC-5: 3 mm side mounted ports towards sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensor Tube Cap Adapter for MX Board -  - CO2Meter.com
Ormond Beach, FL, United States
Sensor Tube Cap Adapter for MX Board
Sensor Tube Cap Adapter for MX Board
The CO2Meter Tube Cap Adapter converts gas sensors from diffusion applications to sampling. These custom tube caps include a ribbon cable to measure barometric pressure, temperature, and % relative humidity from the gas sample. Tube Cap Adapters are customer installed only. Please view the installation video or refer to the Documents tab for instructions. Sensors on MX Smart Boards that can use these tube caps: ExplorIR®-M CO2 100% Sensor on MX Board ExplorIR®-M CO2 20% Sensor on MX Board ExplorIR®-M CO2 5% Sensor on MX Board UV Flux 25% Oxygen Sensor on MX Board Models: TC-4: 3 mm side mounted ports away from sensor TC-5: 3 mm side mounted ports towards sensor

The CO2Meter Tube Cap Adapter converts gas sensors from diffusion applications to sampling. These custom tube caps include a ribbon cable to measure barometric pressure, temperature, and % relative humidity from the gas sample.

Tube Cap Adapters are customer installed only. Please view the installation video or refer to the Documents tab for instructions.

Sensors on MX Smart Boards that can use these tube caps:

  • ExplorIR®-M CO2 100% Sensor on MX Board
  • ExplorIR®-M CO2 20% Sensor on MX Board
  • ExplorIR®-M CO2 5% Sensor on MX Board
  • UV Flux 25% Oxygen Sensor on MX Board
    Models:
    • TC-4: 3 mm side mounted ports away from sensor
    • TC-5: 3 mm side mounted ports towards sensor
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name Sensor Tube Cap Adapter for MX Board
Gas Types (Sensor Tube Cap Adapter for MX Board)
Unlock Full Specs
to access all available technical data

Similar Products

O2-A2 Alphasense 25% 2 Year Oxygen Smart EC Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types O2; (0-20.9% oxygen)
Electrical Outputs Voltage
View Details
SDK / Sensor Replacement Cables -  - CO2Meter.com
Specs
Gas Types (SDK / Sensor Replacement Cables)
Number of Gases Monitored Single
View Details
H2-AF Alphasense 2,000ppm Hydrogen Gas Sensor -  - CO2Meter.com
Specs
Gas Types (H2-AF Alphasense 2,000ppm Hydrogen Gas Sensor)
Number of Gases Monitored Single
View Details
AM1009 Integrated 5 in 1 IAQ Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types (PM: 0~5000μg/m³; VOC: 0~10 ppm; NO2: 0-1000 ppb)
Number of Gases Monitored Single
View Details