CO2Meter.com 004-0-0050 Senseair S8 2% CO2 Sensor 004-0-0050

Description
The Sensesair S8 2% CO2 Sensor (004-0-0050, was SE-0031) is designed to be used in control and alarm applications. This sensor can further be integrated into a wide range of applications including CO2 leak detection. Features Miniature size Easy integration Individually calibrated Maintenance-free Long term stability Low power consumption Models Senseair S8 2% CO2 Sensor (004-0-0050) - for high volume production with focus on control and alarm applications Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.
Request a Quote
Description
The Sensesair S8 2% CO2 Sensor (004-0-0050, was SE-0031) is designed to be used in control and alarm applications. This sensor can further be integrated into a wide range of applications including CO2 leak detection. Features Miniature size Easy integration Individually calibrated Maintenance-free Long term stability Low power consumption Models Senseair S8 2% CO2 Sensor (004-0-0050) - for high volume production with focus on control and alarm applications Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
004-0-0050 Senseair S8 2% CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
004-0-0050 Senseair S8 2% CO2 Sensor
004-0-0050 Senseair S8 2% CO2 Sensor
The Sensesair S8 2% CO2 Sensor (004-0-0050, was SE-0031) is designed to be used in control and alarm applications. This sensor can further be integrated into a wide range of applications including CO2 leak detection. Features Miniature size Easy integration Individually calibrated Maintenance-free Long term stability Low power consumption Models Senseair S8 2% CO2 Sensor (004-0-0050) - for high volume production with focus on control and alarm applications Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.

The Sensesair S8 2% CO2 Sensor (004-0-0050, was SE-0031) is designed to be used in control and alarm applications. This sensor can further be integrated into a wide range of applications including CO2 leak detection.

Features

  • Miniature size
  • Easy integration
  • Individually calibrated
  • Maintenance-free
  • Long term stability
  • Low power consumption

Models

  • Senseair S8 2% CO2 Sensor (004-0-0050) - for high volume production with focus on control and alarm applications
  • Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuration. Order sensors on this page, then order the Devkit here.

We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name 004-0-0050 Senseair S8 2% CO2 Sensor
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

SprintIR®-6S-20 20% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-20%)
Number of Gases Monitored Single
View Details
006-0-0008 Senseair Sunrise HVAC CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (400-10,000 ppm)
Number of Gases Monitored Single
View Details
SprintIR®-R 5% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-5%,)
Number of Gases Monitored Single
View Details
Power Monitor Unit for Gas Safety Alarms -  - CO2Meter.com
Specs
Gas Types CO2; (Bulk CO2 Tank Safety - Power Monitor Unit for Gas Safety Alarms)
Number of Gases Monitored Single
View Details